Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 26LC2 TV 66 cm (26") Full HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26LC2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26LC2
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21411
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 18 Feb 2020 10:42:12
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description LG 26LC2 TV 66 cm (26") Full HD Black:
This short summary of the LG 26LC2 TV 66 cm (26") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 26LC2, 66 cm (26"), 1366 x 768 pixels, Full HD, LCD, Black

Long summary description LG 26LC2 TV 66 cm (26") Full HD Black:
This is an auto-generated long summary of LG 26LC2 TV 66 cm (26") Full HD Black based on the first three specs of the first five spec groups.

LG 26LC2. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
66 cm (26")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
500 cd/m²
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
1200:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Comb filter
3D
TV tuner
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
100 channels
Audio
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Audio system
System used to play music or speech.
Nicam
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Teletext
500 pages
Performance
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Management features
On Screen Display (OSD)
Yes
Sleep timer
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
115 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
3 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
681 mm
Depth *
The distance from the front to the back of something.
129 mm
Height *
The measurement of the product from head to foot or from base to top.
481 mm
Width (with stand)
681 mm
Depth (with stand)
235 mm
Height (with stand)
550 mm
Other features
Power requirements
100-240 V / 50/60 Hz
Display
The description of display that can includes display type, resolution, size etc.
LCD
Speakers
2x 10W
I/O ports
An interface on a device to which you can connect another device.
2 Scart, S-Video, AV, D-Sub 15 VGA, RS-232C, IR, YUV
Customer service details
X