LG logo

LG 26CS460.AEK TV 66 cm (26") HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42785
Info modified on:
02 May 2024, 08:06:44
Bullet Points LG 26CS460.AEK TV 66 cm (26") HD Black:
  • - See and experience more
  • - Find the Perfect Picture
  • - View it in the right light
  • - Wise and not wasteful
Long product name LG 26CS460.AEK TV 66 cm (26") HD Black:

26" HD 1366 x 768 LCD, 16:9, 50Hz, DVB-T2/C, 2 x 5W, 6.6kg, Black

Short summary description LG 26CS460.AEK TV 66 cm (26") HD Black:

LG 26CS460.AEK, 66 cm (26"), 1366 x 768 pixels, HD, LCD, DVB-C, DVB-T2, Black

Long summary description LG 26CS460.AEK TV 66 cm (26") HD Black:

LG 26CS460.AEK. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Screen shape: Flat, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.