location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 24CAV23K computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24CAV23K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24CAV23K
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084212689
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 24CAV23K computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED AH-IPS
  • - Full HD 1920 x 1200 pixels 16:10
  • - 5 ms 300 cd/m² 1000:1
  • - 27 W
More>>>
Short summary description LG 24CAV23K computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black:
This short summary of the LG 24CAV23K computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 24CAV23K, 61 cm (24"), 1920 x 1200 pixels, Full HD, LCD, 5 ms, Black

Long summary description LG 24CAV23K computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black:
This is an auto-generated long summary of LG 24CAV23K computer monitor 61 cm (24") 1920 x 1200 pixels Full HD LED Black based on the first three specs of the first five spec groups.

LG 24CAV23K. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
HD type *
Full HD
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
AH-IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Supported graphics resolutions
1920 x 1200 (WUXGA)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Viewable size, horizontal
51.7 cm
Viewable size, vertical
32.3 cm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Sync-on-green (SOG)
Yes
Separate H/V sync
Yes
Composite sync
Yes
Multimedia
Number of speakers
2
RMS rated power
2 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
6
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
Headphone outputs
1
Headphone connectivity
3.5 mm
Network
Bluetooth
No
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
13 cm
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
27 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
47/63 Hz
Weight & dimensions
Width (with stand)
558 mm
Depth (with stand)
239 mm
Height (with stand)
395 mm
Weight (with stand)
5.1 kg
Width (without stand)
558 mm
Depth (without stand)
47 mm
Height (without stand)
370 mm
Weight (without stand)
4.5 kg
Packaging data
Package width
631 mm
Package depth
197 mm
Package height
443 mm
Package weight
7.2 kg
Packaging content
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
Built-in subwoofer
No
TV tuner integrated
No
Mean time between failures (MTBF)
50000 h
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ethernet LAN (RJ-45) ports
1
Certification
Energy Star 5.0