location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 22MB65PM LED display 55.9 cm (22") 1680 x 1050 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22MB65PM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22MB65PM-B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084529312
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Oct 2023 20:59:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 22MB65PM LED display 55.9 cm (22") 1680 x 1050 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22") LED TN
  • - Full HD 1680 x 1050 pixels 16:10
  • - 5 ms 250 cd/m² 1000:1
  • - 21 W
More>>>
Short summary description LG 22MB65PM LED display 55.9 cm (22") 1680 x 1050 pixels Full HD Black:
This short summary of the LG 22MB65PM LED display 55.9 cm (22") 1680 x 1050 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 22MB65PM, 55.9 cm (22"), 1680 x 1050 pixels, Full HD, LED, 5 ms, Black

Long summary description LG 22MB65PM LED display 55.9 cm (22") 1680 x 1050 pixels Full HD Black:
This is an auto-generated long summary of LG 22MB65PM LED display 55.9 cm (22") 1680 x 1050 pixels Full HD Black based on the first three specs of the first five spec groups.

LG 22MB65PM. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
HD type *
Full HD
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.282 x 0.282 mm
Viewable size, horizontal
47.4 cm
Viewable size, vertical
29.6 cm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
2 W
Design
Product colour *
Black
Feet colour
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
PC Audio in
Yes
Ports & interfaces
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Pivot
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
14
Power
Power consumption (typical) *
21 W
Power consumption (standby) *
0.4 W
Power consumption (off)
0.3 W
AC input voltage
90 - 264 V
AC input frequency
47/63 Hz
Packaging content
Cables included
AC, Audio (3.5mm), DVI, VGA
Manual
Yes
Weight & dimensions
Width (with stand)
506 mm
Depth (with stand)
239 mm
Height (with stand)
379 mm
Weight (with stand)
4.7 kg
Weight (without stand)
3.5 kg
Packaging data
User Guide on CD-ROM
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)