location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 22LK330A TV 55.9 cm (22") HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22LK330A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22LK330A
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Dec 2023 13:13:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 22LK330A TV 55.9 cm (22") HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22") LCD
  • - HD 1366 x 768 pixels 16:9
  • - DVB-T
  • - 38 W
More>>>
Short summary description LG 22LK330A TV 55.9 cm (22") HD Black:
This short summary of the LG 22LK330A TV 55.9 cm (22") HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 22LK330A, 55.9 cm (22"), 1366 x 768 pixels, HD, LCD, DVB-T, Black

Long summary description LG 22LK330A TV 55.9 cm (22") HD Black:
This is an auto-generated long summary of LG 22LK330A TV 55.9 cm (22") HD Black based on the first three specs of the first five spec groups.

LG 22LK330A. Display diagonal: 55.9 cm (22"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black

Display
Display diagonal *
55.9 cm (22")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Supported graphics resolutions
1366 x 768
Progressive scan
Yes
Contrast ratio (dynamic)
50000:1
Display resolution *
1366 x 768 pixels
Display diagonal (metric)
55 cm
TV tuner
Tuner type *
Digital
Digital signal format system *
DVB-T
Number of tuners
1 tuner(s)
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
10 W
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
LED indicators
Yes, Stand-by
Performance
Game mode
Yes
Video formats supported
MPEG2, MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Child lock
Yes
Ports & interfaces
HDMI version
1.3
HDCP
No
PC in (D-Sub) *
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
PC Audio in
No
Common interface (CI) *
Yes
HDMI ports quantity *
1
Card reader integrated
No
AC (power) in
Yes
Management features
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
38 W
Power consumption (standby) *
0.28 W
Packaging data
Manual
Yes
Packaging content
Remote control included
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Annual energy consumption
55 kWh
Display
LCD
HDMI
Yes
Backlight
Yes
Power LED
Yes
Energy efficiency class (old)
C