Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 19LD350 TV 48.3 cm (19") Full HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19LD350
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19LD350 show
Show alternative article codes used in the online market place
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25388
This statistic is based on the 91666 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89603 free Open Icecat users.
Info modified on: 18 Feb 2020 10:17:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG 19LD350 TV 48.3 cm (19") Full HD Black :
The short editorial description of LG 19LD350 TV 48.3 cm (19") Full HD Black

19LD350 - 19" LCD, 1920 x 1080, 5ms, 16:9, 10W + 10W, 2 x HDMI, USB 2.0
More>>>
LG 19LD350 TV 48.3 cm (19") Full HD Black:
The official marketing text of LG 19LD350 TV 48.3 cm (19") Full HD Black as supplied by the manufacturer

You know it's time to start enjoying high definition and the LD350 is an easy way to get into it. This is a beautiful LCD with all of the innovations that make LG TVs a better viewing experience.

Find the perfect picture.
Get easy self-calibration with on-screen reference points for key picture quality elements such as black level, color, tint, sharpness and backlight levels. Take the guesswork out of picture adjustments with this simple-to-use feature. It’s not actually magic, but it will sure seem that way.

Smart Energy Saving
In addition to adhering to the new Energy Star 3.0 specification, LG HDTVs have energy-saving options like the ability to choose a content-specific setting, "video mute" or engaging exclusive Intelligent Sensor technology. *not all features available on all models.

24p Real Cinema
Enjoy a true cinema experience in your own home the way the movie was meant to be seen. LG’s Real Cinema technology precisely displays 24p source frames on your screen without image judder. If you love movies, you’ll love Real Cinema.

Clear Voice II
Automatically enhances and amplifies the sound of the human voice frequency range to help keep dialogue audible when background noise swells. Can also be personalized with a new 12-step adjustment level.

AV Mode II
LG HDTVs include 3 AV Modes, preset to optimize picture and sound settings based on Cinema, Sports or Game content. AV Modes can be easily set with a convenient button on the remote control. Cinema Mode is pre-calibrated using ISFccc parameters for a film-like experience.

SimpLink
Are your remote controls taking over your living room? Now with SimpLink you can easily set up and control all of your HDMI™ connected LG devices with just one remote.

HEAR EVERY WORD WITH LG'S CLEAR VOICE ll
A reporter’s voice at the scene of a hot scoop buried by the sounds of the surrounding scene making her inaudible? Clear Voice II dramatically enhances and amplifies the frequency range of the human voice by increasing the dialog range up to six positions to help keep dialogue audible when background noise swells. Want the realism of a battle scene by hearing the surrounding effects as much as the actor’s lines? Clear Voice II can also decrease the dialog range by six positions so that special effects or soundtrack are more prominent - putting you in control.

Short summary description LG 19LD350 TV 48.3 cm (19") Full HD Black:
This short summary of the LG 19LD350 TV 48.3 cm (19") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 19LD350, 48.3 cm (19"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description LG 19LD350 TV 48.3 cm (19") Full HD Black:
This is an auto-generated long summary of LG 19LD350 TV 48.3 cm (19") Full HD Black based on the first three specs of the first five spec groups.

LG 19LD350. Display diagonal: 48.3 cm (19"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
48.3 cm (19")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
Contrast ratio (dynamic)
A property of a display system, defined as the ratio of the luminance of the brightest color (white) to that of the darkest color (black) that the system is capable of producing.
50000:1
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Audio
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Panel mounting interface
The product can be used wih VESA mounting interfaces.
100 x 100 mm
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
1
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
PC Audio in
The socket (port) for the PC audio input.
Yes
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
Digital audio coaxial out
The socket in the device for the digital audio output. The signal is carried via a coaxial cable with an RCA connector.
1
RS-232 ports
The number of sockets (ports) for RS-232. An RS-232 serial port was once a standard feature of a personal computer, used for connections to modems, printers, mice, data storage, uninterruptible power supplies, and other peripheral devices. Now it has been largely replaced by USB and other ports.
1
RF ports quantity
The number of sockets (ports) for RF (radio frequency) connections.
1
Management features
Sleep timer
Yes
On/Off timer
There is a timer for when to turn the device on or off.
Yes
Other features
Number of AV connections
1
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:00:22
Uk has collected 2 expert reviews for LG 19LD350 TV 48.3 cm (19") Full HD Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:00:22
Nl heeft 2 proffesionele recensies verzameld voor LG 19LD350 tv 48,3 cm (19") Full HD Zwart. Het gemiddelde van deze proffesionele recensies is 75 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:00:22
Fr a recueilli 2 avis d’experts pour LG 19LD350 TV 48,3 cm (19") Full HD Noir et la note moyenne est de 75 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:00:22
De hat 2 Expertenmeinungen über LG 19LD350 Fernseher 48,3 cm (19 Zoll) Full HD Schwarz eingeholt. Das duchschnittliche Epertenrating ist 75 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:00:22
Testseek ha raccolto 2 recensioni da parte di esperti per LG 19LD350 TV 48,3 cm (19") Full HD Nero e la valutazione media da parte degli esperti è di 75 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:00:22
Es ha coleccionado 2 opiniones de expertos para LG 19LD350 TV 48,3 cm (19") Full HD Negro y la calificación media es 75 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:00:22
Dk har samlet 2 ekspertanmeldelser for LG 19LD350 TV 48,3 cm (19") Fuld HD Sort og den gennemsnitlige ekspertbedømmelse er 75 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
75%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:00:22
Se har samlat in 2 experttester för LG 19LD350 TV-apparat 48,3 cm (19") Full HD Svart och det genomsnittliga betyget är 75 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
75%
Source Review comments Score
pocket-lint.com
Updated:
2011-10-03 23:00:21
Tweet Always the darling of consumers looking for good value, LG recently reached the enviable target of selling 5-million LCD panels worldwide in 1 month (September 2010). With astronomical figures like that you’d be forgiven for thinking that LG is...
Good Price, easy to use interface...
Bad Poor sound, motion blur...
Bottom line Doesn’t break any moulds, but this good value 19-inch LCD TV marries acceptable picture quality with a fabulous user interface Key specsHDMI, USB...
70%
techradar.com
Updated:
2011-10-03 23:00:22
The LG 19LD350 19-inch LCD TV doesn't look anything special on first inspection, with its low price and a fairly meaty depth (65mm) that confirms the absence of an LED backlight.Despite a red strip across the bottom and a glowing blue 'on' indicator it...
Good User interface, 'Cinema' preset, Low price...
Bad Motion blur, Weak audio...
80%
Brand Image Product code Product Stock Price from
LG 22LD350 TV 55.9 cm (22") HD Black LG 22LD350 TV 55.9 cm (22") HD Black
(show image)
22LD350 22LD350 0,00
(excl. VAT)
0 (incl. VAT)
Customer service details
Array
X