location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 15LW1R TV 38.1 cm (15") XGA 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15LW1R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15LW1R
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 15LW1R TV 38.1 cm (15") XGA 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38.1 cm (15") LCD
  • - XGA 1024 x 768 pixels
  • - 450 cd/m² 16 ms 400:1
Long product name LG 15LW1R TV 38.1 cm (15") XGA 450 cd/m² :
The long product name of LG 15LW1R TV 38.1 cm (15") XGA 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15" Wireless LCD TV
More>>>
LG 15LW1R TV 38.1 cm (15") XGA 450 cd/m²:
The official description of LG 15LW1R TV 38.1 cm (15") XGA 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless Transmission Unit Enables you to watch TV in a convenient location.

LCD Flat Panel Provides crystal clear images with all signal sources and is also PC and video game safe.

Short summary description LG 15LW1R TV 38.1 cm (15") XGA 450 cd/m²:
This short summary of the LG 15LW1R TV 38.1 cm (15") XGA 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

LG 15LW1R, 38.1 cm (15"), 1024 x 768 pixels, XGA, LCD

Long summary description LG 15LW1R TV 38.1 cm (15") XGA 450 cd/m²:
This is an auto-generated long summary of LG 15LW1R TV 38.1 cm (15") XGA 450 cd/m² based on the first three specs of the first five spec groups.

LG 15LW1R. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 400:1

Display
Display diagonal *
38.1 cm (15")
HD type *
XGA
Display technology *
LCD
Display brightness *
450 cd/m²
Response time
16 ms
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
160°
Viewing angle, vertical
130°
Comb filter
2D
Display resolution *
1024 x 768 pixels
Audio
Audio system
Stereo
Performance
Video formats supported
AVI, DivX
Weight & dimensions
Width (with stand)
454.7 mm
Depth (with stand)
200.7 mm
Height (with stand)
381 mm
Width (without stand)
454.7 mm
Depth (without stand)
55.9 mm
Height (without stand)
302.3 mm
Weight (without stand)
3.99 kg
Packaging content
Remote control included
Yes
Other features
Display
LCD
I/O ports
S-Video in/out, Composite Video in/out, DC in, 3.5 mm.
Pixel pitch
0.297
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:54:13
Uk has collected 3 expert reviews for LG 15LW1R TV 38.1 cm (15") XGA 450 cd/m² and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
homecinemachoice.com
Updated:
2011-10-03 22:54:12
PDF-file...
80%
gadgetspeak.com
Updated:
2011-10-03 22:54:13
Yes I do mean wireless, not just no aerial lead, no mains lead either and it will work at any angle you require, so you can even have it sitting on the bed beside you if you so wish.
68%