location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG Z series 14Z950-GR55K laptop Intel® Core™ i5 i5-5200U 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 10 Home White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Z series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14Z950-GR55K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14Z950-GR55K
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG Z series 14Z950-GR55K laptop Intel® Core™ i5 i5-5200U 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 10 Home White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell White
  • - Intel® Core™ i5 i5-5200U 2.2 GHz
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 180 GB SSD
  • - Intel® HD Graphics 5500
  • - Ethernet LAN 10,100 Mbit/s Bluetooth
  • - Lithium Polymer (LiPo) 40 W
  • - Windows 10 Home 64-bit
Long product name LG Z series 14Z950-GR55K laptop Intel® Core™ i5 i5-5200U 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 10 Home White :
The long product name of LG Z series 14Z950-GR55K laptop Intel® Core™ i5 i5-5200U 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 10 Home White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-5200U (3M Cache, 2.20 GHz), 14.0" Full HD (1920x1080) LED, 4GB DDR3L, 180GB SSD, Intel HD Graphics 5500, Fast Ethernet, WLAN 802.11ac, Bluetooth, Webcam, Windows 10 Home 64-bit
More>>>
Short summary description LG Z series 14Z950-GR55K laptop Intel® Core™ i5 i5-5200U 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 10 Home White:
This short summary of the LG Z series 14Z950-GR55K laptop Intel® Core™ i5 i5-5200U 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 10 Home White data-sheet is auto-generated and uses the product title and the first six key specs.

LG Z series 14Z950-GR55K, Intel® Core™ i5, 2.2 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 180 GB

Long summary description LG Z series 14Z950-GR55K laptop Intel® Core™ i5 i5-5200U 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 10 Home White:
This is an auto-generated long summary of LG Z series 14Z950-GR55K laptop Intel® Core™ i5 i5-5200U 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 10 Home White based on the first three specs of the first five spec groups.

LG Z series 14Z950-GR55K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product colour: White

Design
Product type *
Laptop
Product colour *
White
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
5th gen Intel® Core™ i5
Processor model *
i5-5200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
2.2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel® Core™ i5-5200 Mobile Series
Processor codename
Broadwell
Bus type
DMI2
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Storage
Total storage capacity *
180 GB
Storage media *
SSD
SSD capacity
180 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
900 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card ID
0x1616
Audio
Number of built-in speakers
2
Speakers manufacturer
Wolfson
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Micro-USB 2.0 ports quantity
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
Docking connector
No
Ports & interfaces
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard number of keys
79
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR23Y
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
85212
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Power
AC adapter power
40 W
AC adapter frequency
60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
324 mm
Depth
225 mm
Height
13.4 mm
Weight *
980 g
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 12:07:05
Uk has collected 26 expert reviews for LG Z series 14Z950-GR55K laptop Intel® Core™ i5 i5-5200U 35.6 cm (14") Full HD 4 GB DDR3L-SDRAM 180 GB SSD Windows 10 Home White and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
Digitaltrends.com
Updated:
2018-06-01 12:07:04
Back in 2014, Digital Trend's “Best of Computing” award at CES went to a laptop called the LG Ultra PC, a shockingly slim system that introduced a thin bezel display a full year before Dell's XPS 13 debuted. We were as surprised as we were impressed, beca...
Good Featherweight chassis, Excellent keyboard, High-contrast, thin-bezel screen...
Bad Feels flimsy, Mediocre battery life, Expensive...
Bottom line A laptop is probably the most difficult consumer electronics device any company can build. Not only because it packs incredibly powerful hardware into a small form factor, but also because profit margins are razor-thin. The trend has been for companies...
70%
computershopper.com
Updated:
2018-06-01 12:07:04
LG is a name you usually see attached to home appliances and big-screen HDTVs, but the company also makes computers—and high-end ones, at that. The South Korean multinational released its previous-generation Gram 14Z950 in early 2016. When we reviewed it...
Good Sharp-looking touch screen, Almost 16 hours of battery life, in our testing, Exceptionally thin/light design, Good keyboard, touch pad...
Bad Staid design, Weak speakers, No built-in biometric features, Funky Webcam placement...
Bottom line LG's feathery 2017 update of its 14-incher gets a lot right, with an attractive display, solid input devices, and can't-kill-it battery life. Just know the minor sacrifices (audio, Webcam placement) you'll make for going this light. Read More...
80%
computershopper.com
Updated:
2018-06-01 12:07:04
The LG Gram 14Z950 is a 14-inch notebook priced at $1,299 with a fifth-generation Intel Core i7 CPU, 8GB of memory, and a 256GB solid-state drive. There's also an $899 model with a Core i5 processor and 128GB SSD, along with 13.3-inch and (soon, LG promis...
Good Remarkably thin and light, Bright and vivid 1080p display...
Bad Weak and wobbly feel, No backlit keyboard...
Bottom line LG Electronics joins the U.S. laptop market with a 14-inch Core i7 system that's lighter (2.16 pounds) than most 11.6-inch notebooks. Can it be too little of a good thing? Read More…...
60%
Laptopmag.com
Updated:
2018-06-01 12:07:04
Ever since Apple launched its first MacBook Air , we've seen PC vendors try to out-thin its ultraportable with their own premium laptops. Now LG, which has never released a notebook in the U.S. before, is making an aggressive entry in this category. Only...
Good Thin design, Long battery life...
Bad Lid feels flimsy, Flat keyboard, Dimmer than average display, Poorly placed webcam...
Bottom line The Gram packs plenty of power in a thin, light body, but its short battery life and hollow keyboard take away from its beauty...
40%
theverge.com
Updated:
2018-06-01 12:07:04
The unbearable lightness of being an LG laptopLG is one of the most innovative companies in the world, but you wouldn't know it by looking at its products. Forever oscillating between frumpy, plasticky, and gimmicky, LG's industrial design is characterize...
Good The most portable 14-inch laptop around, Very good display, Windows 10, unadulterated...
Bad Dire battery life, No backlit keyboard, Flimsy construction, Screen wobbles as you type...
Bottom line More times than not, the Verge score is based on the average of the subscores below. However, since this is a non-weighted average, we reserve the right to tweak the overall score if we feel it doesn't reflect our overall assessment and price of the produ...
50%