LG logo

LG 149121 TV 106.7 cm (42") HD Black 600 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60885
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 149121 TV 106.7 cm (42") HD Black 600 cd/m²:

LG 149121, 106.7 cm (42"), 1366 x 768 pixels, HD, LCD, Black

Long summary description LG 149121 TV 106.7 cm (42") HD Black 600 cd/m²:

LG 149121. Display diagonal: 106.7 cm (42"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 600 cd/m², Response time: 5 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.