LG 149008, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black
LG 149008. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 6 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Product colour: Black