LG 143802, 48.3 cm (19"), 1280 x 1024 pixels, SXGA, LCD, Black
LG 143802. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LCD, Display brightness: 300 cd/m², Response time: 2 ms, Contrast ratio (typical): 2000:1, Native aspect ratio: 16:9. Product colour: Black