location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG Z series 13Z970-TA50K laptop Intel® Core™ i5 i5-7200U 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Z series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13Z970-TA50K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13Z970-TA50K
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG Z series 13Z970-TA50K laptop Intel® Core™ i5 i5-7200U 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-7200U 2.5 GHz
  • - 33.8 cm (13.3") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR4-SDRAM
  • - 256 GB SSD
  • - Intel® HD Graphics 620
  • - Ethernet LAN
  • - 60 Wh
  • - Windows 10 Home 64-bit
Long product name LG Z series 13Z970-TA50K laptop Intel® Core™ i5 i5-7200U 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver :
The long product name of LG Z series 13Z970-TA50K laptop Intel® Core™ i5 i5-7200U 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-7200U (3M Cache, 2.50 GHz), 13.3" Full HD (1920x1080) LED, 8GB DDR4, 256GB SSD, Intel HD Graphics 620, Gigabit Ethernet, WLAN 802.11ac, Webcam, Windows 10 Home 64-bit
More>>>
LG Z series 13Z970-TA50K laptop Intel® Core™ i5 i5-7200U 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver:
The official description of LG Z series 13Z970-TA50K laptop Intel® Core™ i5 i5-7200U 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Introducing the 2017 LG gram Laptops

How did LG improve upon the award-winning gram laptops? Every model still weighs less than 2.5 pounds, now with increased battery life, IPS touch screen displays and USB-C™ connectivity. Available in 15.6”, 14” and 13” screen models.

Touch screen available on 15” i5 model, 14” models, and 13” Fingerprint model

Short summary description LG Z series 13Z970-TA50K laptop Intel® Core™ i5 i5-7200U 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver:
This short summary of the LG Z series 13Z970-TA50K laptop Intel® Core™ i5 i5-7200U 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG Z series 13Z970-TA50K, Intel® Core™ i5, 2.5 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description LG Z series 13Z970-TA50K laptop Intel® Core™ i5 i5-7200U 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver:
This is an auto-generated long summary of LG Z series 13Z970-TA50K laptop Intel® Core™ i5 i5-7200U 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver based on the first three specs of the first five spec groups.

LG Z series 13Z970-TA50K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7200U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Battery
Battery capacity *
60 Wh
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
307.3 mm
Depth
210.8 mm
Height
15.2 mm
Weight *
940 g
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2017-10-27 07:57:37
Uk has collected 16 expert reviews for LG Z series 13Z970-TA50K laptop Intel® Core™ i5 i5-7200U 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com
Updated:
2017-10-27 07:57:37
With portable and powerful laptops priced below the psychological barrier of $1,000 now somewhat of a commodity, the premium segment is one where a device has to live up to its price tag. Typically, manufacturers set themselves apart from the pack with de...
Good Fantastic battery life, Fast fingerprint sensor, Thin screen bezels...
Bad Weird fingerprint sensor placement, Awkward camera placement, Build quality doesn't match price...
Bottom line Between the screen that bounces with each touch and a housing that feels hollow, the price tag doesn't match the build quality of the LG gram 13 despite its incredible battery life...
60%
computershopper.com
Updated:
2017-10-27 07:57:37
It seems like it was just yesterday that LG had entered the PC market in the United States. They've made considerable progress since the early-2016 introduction of the Gram 14Z950; in a little over one short year, LG improved nearly every aspect of that...
Good Super-light design, Touch display included at competitive price, Comfortable keyboard and touch pad, Built-in fingerprint reader, Over 15 hours of battery life, in our testing...
Bad Design could look more upscale, given the materials, Awkward Webcam location, Poor speakers...
80%
arstechnica.com
Updated:
2017-10-27 07:57:37
We live in uncertain times, but when it comes to laptops, we're actually pretty spoiled these days. The low-end still has plenty of junky machines, but buying good, thoughtfully designed computers for $700 and up is also easier than ever.That means that s...
Good Impressively light for its size, Gets most of the fundamentals right. A nice keyboard, a nice screen, solid construction, and a decent trackpad, Can charge via the proprietary power jack or the USB-C port, USB-C port can also drive 4K external displays at...
Bad Single-channel RAM configuration affects memory bandwidth and GPU performance, No Precision Touchpad or Thunderbolt 3, Fingerprint reader is on the small and finicky side, Generic design, Webcam below the display...
0%
pcmag.com
Updated:
2017-10-27 07:57:37
LG's gram line is a series of ultra-lightweight laptops that put portability first, bringing enough speed and features to get the job done without weighing you down. The refreshed LG gram 13 ($1,099.99) comes equipped with one of Intel's newest-generation...
Good Incredibly light, Display is clear and crisp, Varied port selection, More than 12 hours of battery life...
Bad Bottom Line, The LG gram 13 is a featherlight midrange laptop that won't kill your budget, A competent performer, it's worth considering if you value portability and battery life above all else...
Bottom line The LG gram 13 is a featherlight midrange laptop that won't kill your budget. A competent performer, it's worth considering if you value portability and battery life above all else...
70%
techspot.com
Updated:
2018-06-27 21:20:03
Today we're looking at the LG Gram, which falls into our favorite category of laptops: high-end slim and light machines. This latest version of the LG Gram has been around for a few months now, and you might have already seen some reviews of the flagship...
Good Extremely light chassis, yet packs an enormous, long lasting battery. Decent performance, especially the Core i7 model. Great display...
Bad No Thunderbolt 3, fullsized SD card slot, or NVMe SSD. Configurations limited to just 8GB of RAM and a 256GB SSD...
Bottom line There are many reasons to be impressed with the LG Gram 13. It provides a highly portable design, great performance (especially if you get the Core i7 model), excellent battery life and a very good display. If you want a system that simply provides portab...
80%