location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG Z series 13Z940-MP55K laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Z series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13Z940-MP55K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13Z940-MP55K
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG Z series 13Z940-MP55K laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell White
  • - Intel® Core™ i5 i5-4200U 1.6 GHz
  • - 33.8 cm (13.3") Full HD 1920 x 1080 pixels LED backlight
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 512 GB SSD
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100 Mbit/s Bluetooth
  • - Lithium Polymer (LiPo) 40 W
  • - Windows 10 Home 64-bit
Long product name LG Z series 13Z940-MP55K laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home White :
The long product name of LG Z series 13Z940-MP55K laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4200U (3M Cache, 1.60 GHz), 13.3" Full HD (1920x1080) IPS LED, 8GB DDR3L, 512GB SSD, Intel HD Graphics 4400, WLAN 802.11ac, Bluetooth, HD Webcam, Windows 10 Home 64-bit
More>>>
LG Z series 13Z940-MP55K laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home White:
The official description of LG Z series 13Z940-MP55K laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra Light Weight

Weighing only 0.98kg and a thinness of 13.6mm , LG's Ultra PC is perfect for the on-the-go lifestyle.

Premium performance for serious work and powerful play

Enjoy a new PC with the latest Intel® Core™ processor. Experience premium performance, and vibrant visuals that give you the power to play, create, entertain and inspire. Discover what’s possible with an Intel Core processor that can handle serious work and powerful play whenever and wherever* you please.

*Some applications may require internet connection.

Enhanced Viewing Pleasure

Sporting Full HD resolution, LG's performance IPS screen technology and a 4.4mm super narrow bezel, enjoy picture quality that boasts excellent image reproduction that enhances your viewing experience.

Windows 8.1

LG Ultra PC features Windows 8.1 which has a Start screen that allows you to arrange your photos, news from friends, your favorite apps and sites. Simply choose your colours and move stuff around until it's just the way you like it.

You'll be amazed by what your LG Ultra PC can do.

Instant Booting

Instant Booting shortens boot time from standby to 2 seconds. So open the Ultra PC and you are ready to start to socialise, shop, work or play.

Reader Mode

By reducing blue light emissions, Reader Mode provides a more comfortable condition for reading. Activate Reader Mode with just a touch of a button, to comfortably read on the monitor for longer periods.

Short summary description LG Z series 13Z940-MP55K laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home White:
This short summary of the LG Z series 13Z940-MP55K laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home White data-sheet is auto-generated and uses the product title and the first six key specs.

LG Z series 13Z940-MP55K, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description LG Z series 13Z940-MP55K laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home White:
This is an auto-generated long summary of LG Z series 13Z940-MP55K laptop Intel® Core™ i5 i5-4200U 33.8 cm (13.3") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home White based on the first three specs of the first five spec groups.

LG Z series 13Z940-MP55K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10 Home. Product colour: White

Design
Product type *
Laptop
Product colour *
White
Form factor *
Clamshell
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
1.6 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
1x4, 2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
512 GB
Storage media *
SSD
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card ID
0xA16
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Micro-USB 2.0 ports quantity
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
Docking connector
No
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel HM77 Express
Keyboard
Pointing device
Touchpad
Keyboard
Numeric keypad *
No
Keyboard number of keys
79
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0
Processor code
SR170
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Processor ARK ID
75459
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Power
AC adapter power
40 W
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
No
Weight & dimensions
Width
303.2 mm
Depth
213.5 mm
Height
13.6 mm
Weight *
980 g
Other features
AC adapter included
Yes
LightScribe
No
3D
No