location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X654, X656, X658 Extra High Yield Print Cartridge toner cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X654, X656, X658 Extra High Yield Print Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X654X31E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646073974 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 11:55:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X654, X656, X658 Extra High Yield Print Cartridge toner cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 36000 pages
  • - Laser printing
Long product name Lexmark X654, X656, X658 Extra High Yield Print Cartridge toner cartridge Original Black :
The long product name of Lexmark X654, X656, X658 Extra High Yield Print Cartridge toner cartridge Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X654, X656, X658 Extra High Yield Print Cartridge (36K)
More>>>
Lexmark X654, X656, X658 Extra High Yield Print Cartridge toner cartridge Original Black:
The official description of Lexmark X654, X656, X658 Extra High Yield Print Cartridge toner cartridge Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lexmark Cartridge Collection Program includes various methods of return and sponsors unique collection partnerships around the world. Collection programs are always free to the consumer and are designed to be easy to use. Country-specific instructions and shipping labels are available online. Empty cartridges may also be returned through participating Lexmark authorised supplies resellers.
Average Cartridge Yield 36000 standard pages. Declared yield value in accordance with ISO/IEC 19752.

Short summary description Lexmark X654, X656, X658 Extra High Yield Print Cartridge toner cartridge Original Black:
This short summary of the Lexmark X654, X656, X658 Extra High Yield Print Cartridge toner cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X654, X656, X658 Extra High Yield Print Cartridge, 36000 pages, Black

Long summary description Lexmark X654, X656, X658 Extra High Yield Print Cartridge toner cartridge Original Black:
This is an auto-generated long summary of Lexmark X654, X656, X658 Extra High Yield Print Cartridge toner cartridge Original Black based on the first three specs of the first five spec groups.

Lexmark X654, X656, X658 Extra High Yield Print Cartridge. Black toner page yield: 36000 pages, Printing colours: Black

Features
Compatibility *
Lexmark X654, X656, X658
Black toner page yield *
36000 pages
Type *
Original
Printing colours *
Black
Packaging data
Package dimensions (WxDxH)
400 x 162 x 300 mm
Packaging data
Package dimensions (W x D x H)
400.1 x 162.1 x 300.2 mm (15.8 x 6.38 x 11.8")
Package weight
3 kg
Other features
Colour
No
Print technology
Laser printing
Logistics data
Harmonized System (HS) code
84439990
Products per pallet
70 pc(s)
Brand Image Product code Product Stock Price from
MM Black Laser Toner - Lexmark X654X11E - For Lexmark X 65x toner cartridge 1 pc(s) MM Black Laser Toner - Lexmark X654X11E - For Lexmark X 65x toner cartridge 1 pc(s)
(show image)
66105DK Black Laser Toner - Lexmark X654X11E - For Lexmark X 65x 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Lexmark X651H11E - For Lexmark X 65x toner cartridge 1 pc(s) MM Black Laser Toner - Lexmark X651H11E - For Lexmark X 65x toner cartridge 1 pc(s)
(show image)
66104DK Black Laser Toner - Lexmark X651H11E - For Lexmark X 65x 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)