location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X65x Return Program Print Cartridge ink cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X65x Return Program Print Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X651A11A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646073707 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:50:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X65x Return Program Print Cartridge ink cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
Long product name Lexmark X65x Return Program Print Cartridge ink cartridge Original Black :
The long product name of Lexmark X65x Return Program Print Cartridge ink cartridge Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lexmark X65x Return Program Print Cartridge 7000 yield, black.
More>>>
Short summary description Lexmark X65x Return Program Print Cartridge ink cartridge Original Black:
This short summary of the Lexmark X65x Return Program Print Cartridge ink cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X65x Return Program Print Cartridge, Black, Pigment-based ink

Long summary description Lexmark X65x Return Program Print Cartridge ink cartridge Original Black:
This is an auto-generated long summary of Lexmark X65x Return Program Print Cartridge ink cartridge Original Black based on the first three specs of the first five spec groups.

Lexmark X65x Return Program Print Cartridge. Black ink type: Pigment-based ink, Printing colours: Black

Features
Black ink type
Pigment-based ink
Compatibility *
Lexmark X651de Lexmark X652de Lexmark X654de Lexmark X656de Lexmark X656dte Lexmark X658de Lexmark X658dfe Lexmark X658dme Lexmark X658dte Lexmark X658dtfe Lexmark X658dtme
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Features
Colour
No
Weight & dimensions
Package weight
2.24 kg
Other features
Package dimensions (WxDxH)
300 x 400 x 162 mm
Package dimensions (W x D x H)
300.2 x 400.1 x 162.1 mm (11.8 x 15.8 x 6.38")
Package weight (imperial)
2.24 kg (4.94 lbs)