location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X340H31E toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X340H31E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X340H31E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646255493 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X340H31E toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 6000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Lexmark X340H31E toner cartridge 1 pc(s) Original Black :
The long product name of Lexmark X340H31E toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toner X340/X342N, Black, 6000 Pages
More>>>
Lexmark X340H31E toner cartridge 1 pc(s) Original Black:
The official description of Lexmark X340H31E toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When using the original Lexmark cartridges, you can count on great results in printing anything you want. The first and the main reason for that is technology. Lexmark owns the primary technology for its toner formulation inside the printer cartridge. The Lexmark\'s name guarantees the original quality and many efforts expended by Lexmark engineers provides a high level of satisfaction for the most demanding user of Lexmark toner cartridge.

Short summary description Lexmark X340H31E toner cartridge 1 pc(s) Original Black:
This short summary of the Lexmark X340H31E toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X340H31E, 6000 pages, Black, 1 pc(s)

Long summary description Lexmark X340H31E toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark X340H31E toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark X340H31E. Black toner page yield: 6000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
X340/X342N
Quantity per pack *
1 pc(s)
Black toner page yield *
6000 pages
Type *
Original
Printing colours *
Black
Product colour
Black
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 80%
Other features
Colour
No
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MM Black Laser Toner - Lexmark X340A11G High capacity - For Lexmark X 340 / 342 toner cartridge 1 pc(s) MM Black Laser Toner - Lexmark X340A11G High capacity - For Lexmark X 340 / 342 toner cartridge 1 pc(s)
(show image)
66017DK Black Laser Toner - Lexmark X340A11G High capacity - For Lexmark X 340 / 342 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Lexmark X340A11G - For Lexmark X 340 / 342 toner cartridge 1 pc(s) MM Black Laser Toner - Lexmark X340A11G - For Lexmark X 340 / 342 toner cartridge 1 pc(s)
(show image)
66016DK Black Laser Toner - Lexmark X340A11G - For Lexmark X 340 / 342 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)