location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Z735 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z735
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC-008292
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Lexmark Z735 inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of Lexmark Z735 inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z735 Inkjet Colour Printer
More>>>
Lexmark Z735 inkjet printer Colour 4800 x 1200 DPI A4:
The official description of Lexmark Z735 inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
- Print quickly & easily all kinds of documents including photos!
- Only one cartridge to use & replace in order to easily produce fantastic outputs.
- Crisp text output & outstanding borderless photos up to 4800 dpi (from 10x15 cm up to A4).
- Borderless 10x15 cm photos as fast as 38 sec.
- Includes Lexmark Imaging Studio for easy photo management.
- Compact design to save space at home.

Short summary description Lexmark Z735 inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the Lexmark Z735 inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Z735, Colour, 4800 x 1200 DPI, A4, 1000 pages per month, 5 ppm

Long summary description Lexmark Z735 inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark Z735 inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark Z735. Colour, Maximum duty cycle: 1000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 5 ppm

Features
Colour *
Yes
Maximum duty cycle *
1000 pages per month
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
5 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print speed (black, normal quality, A3)
15 ppm
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Coated paper, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2l, Executive, Hagaki card, Index card, l, Legal, Statement, Letter
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Borderless printing media sizes
2L, A4, A5, A6, B5, L
Paper handling
A6 Card
Yes
Kakugata sizes (3...6)
3, 4, 5, 6
Chokei sizes (3...40)
3, 4, 40
Design
Market positioning *
Home & office
Certification
CSA, c-UL-us, ICES Class B, CE Class B, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO, C-tick, CCC Class B, BSMI Class B, VCCI Class B, FCC Class B, UL 60950, PCBC B-Mark, GOST-R
System requirements
Compatible operating systems
Windows 2000/XP/XP Professional x64/Vista
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
377 mm
Depth
224 mm
Height
152 mm
Weight
2.01 kg
Other features
Dimensions (WxDxH)
377 x 224 x 152 mm
Print technology
Inkjet
Interface
USB
Package dimensions (WxDxH)
494 x 291 x 210 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:46:30
Uk has collected 9 expert reviews for Lexmark Z735 inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
techradar.com
Updated:
2011-10-03 22:46:25
Amazingly, the Lexmark Z735 printer costs less to buy than a single ink cartridge for some other printers, at just £25. It also uses just one cartridge, which combines cyan, magenta and yellow inks, leaving black out of the equation altogether. The plu...
Good Very cheap...
Bad Very expensive to run...
Bottom line Amazingly, the Lexmark Z735 printer costs less to buy than a single ink cartridge for some other printers, at just £25. It also uses just one cartridge, which combines cyan, magenta and yellow inks, leaving black out of the equation altogether. The plu...
50%
Zdnet.com.au
Updated:
2011-11-05 10:10:36
With a recommended retail price of AU$79, the Lexmark Z735 should appeal to basic home users who dont print very often. If youre the type who closely scrutinises colour prints for quality at close range, wed advise you to look elsewhere.
0%
pcworld.com_techhive.com
Updated:
2011-10-03 22:46:26
The price is enticingly low, but print quality and performance are disappointing.
70%
pcmag.com
Updated:
2011-10-03 22:46:27
File the Lexmark Z735 ($50 street) under old things are new again. Most of us can remember when a substantial number of ink jet printers let you switch between a tricolor cartridge for printing in color and a black cartridge for printing text. The Z7...
Good Low price. Very good-quality photos at very good speed for the price.
Bad Graphics and photos have pastel-like, almost faded-looking, color on plain paper. Three-color printing yields seriously flawed text quality. No USB cable.
Bottom line Output on plain paper is wanting, with gray text and washed-out colors. But photos on photo paper range from near to true photo quality, a redeeming feature that makes the Z735 a reasonable choice if you want an inexpensive home printer...
50%
hardwarecentral.com
Updated:
2011-10-03 22:46:29
Weve deplored the practice before, but we can still be swayed by some of the amazing bargains available. And now...
0%
trustedreviews.com
Updated:
2011-10-03 22:46:30
Printer owners continue to complain about the costs of consumables, such as ink cartridges and paper. Now Lexmark has set out to confound them with its Z735, an ink-jet printer that takes just one, three-colour cartridge, costing £13.50 a throw. The argum...
60%