location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E260, E360, E46x Return Program toner cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E260, E360, E46x Return Program Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E260A11A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646064590 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42957
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:06:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark E260, E360, E46x Return Program toner cartridge Original :
The long product name of Lexmark E260, E360, E46x Return Program toner cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lexmark E260, E360, E46x Return Program Toner Cartridge, 3500 page yield, black.
More>>>
Short summary description Lexmark E260, E360, E46x Return Program toner cartridge Original:
This short summary of the Lexmark E260, E360, E46x Return Program toner cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E260, E360, E46x Return Program Toner Cartridge, 3500 pages

Long summary description Lexmark E260, E360, E46x Return Program toner cartridge Original:
This is an auto-generated long summary of Lexmark E260, E360, E46x Return Program toner cartridge Original based on the first three specs of the first five spec groups.

Lexmark E260, E360, E46x Return Program Toner Cartridge. Black toner page yield: 3500 pages

Features
Compatibility *
Lexmark E260d Lexmark E260dn Lexmark E360d Lexmark E360dn Lexmark E460dn Lexmark E460dw Lexmark E462dtn
Black toner page yield *
3500 pages
Type *
Original
Packaging data
Package dimensions (WxDxH)
181 x 399 x 137 mm
Package dimensions (W x D x H)
180.3 x 398.8 x 137.2 mm (7.1 x 15.7 x 5.4")
Package weight (imperial)
0.794 kg (1.75 lbs)
Package weight
795 g
Other features
Colour
No