location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C7720CX toner cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C7720CX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7720CX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646256209 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:27:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C7720CX toner cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Colour toner page yield: 15000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Lexmark C7720CX toner cartridge 1 pc(s) Original Cyan :
The long product name of Lexmark C7720CX toner cartridge 1 pc(s) Original Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C772 Cyan Extra High Yield Return Program Print Cartridge
More>>>
Lexmark C7720CX toner cartridge 1 pc(s) Original Cyan:
The official description of Lexmark C7720CX toner cartridge 1 pc(s) Original Cyan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lexmark Return Program Cartridges are sold at a discount versus the prices of regular cartridges in exchange for the customer’s agreement to use the cartridge only once and return it only to Lexmark for remanufacturing or recycling. Regular cartridges without this license/agreement sold at regular prices are also available. Regular cartridges are also recyclable at no cost through Lexmark Cartridge Collection Program.

-The Lexmark C772 supplies are designed to provide exceptional value, reliability and outstanding print quality. These supplies offer an easy front loading design with a simple, intuitive user interface. The only additional supply product necessary other than print cartridges is a simple waste toner container.
-True: Accurate technology. Genuine quality. Environmental focus. It's our nature.
-Image: Crisp print. Professional documents. Great Impressions. Project your character.
-Always: Dependable. Page after page. Year after year. Count on Lexmark.

Short summary description Lexmark C7720CX toner cartridge 1 pc(s) Original Cyan:
This short summary of the Lexmark C7720CX toner cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C7720CX, 15000 pages, Cyan, 1 pc(s)

Long summary description Lexmark C7720CX toner cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of Lexmark C7720CX toner cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

Lexmark C7720CX. Colour toner page yield: 15000 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
C772
Quantity per pack *
1 pc(s)
Colour toner page yield *
15000 pages
Type *
Original
Features
Printing colours *
Cyan
Other features
Print technology
Laser printing
Archival storage life
2 year(s)
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)