location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Twin-Pack #1 Print Cartridges ink cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Twin-Pack #1 Print Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80D2955
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2021 09:29:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark Twin-Pack #1 Print Cartridges ink cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Supply type: Multi pack
  • - Black ink type: Pigment-based ink
Long product name Lexmark Twin-Pack #1 Print Cartridges ink cartridge Original Black :
The long product name of Lexmark Twin-Pack #1 Print Cartridges ink cartridge Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Twin-Pack #1 Print Cartridges
More>>>
Lexmark Twin-Pack #1 Print Cartridges ink cartridge Original Black:
The official description of Lexmark Twin-Pack #1 Print Cartridges ink cartridge Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The #1 Print Cartridge contains color inks that produce process black. The cartridge gives you the flexibility to print everything from text to high-quality photos. Like all genuine Lexmark supplies, the cartridges deliver outstanding print quality on both plain paper and specialty media products.
Page yields may vary based on factors such as machine model, media, print mode, print file type and print applications.

Short summary description Lexmark Twin-Pack #1 Print Cartridges ink cartridge Original Black:
This short summary of the Lexmark Twin-Pack #1 Print Cartridges ink cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Twin-Pack #1 Print Cartridges, Black, Pigment-based ink, Multi pack

Long summary description Lexmark Twin-Pack #1 Print Cartridges ink cartridge Original Black:
This is an auto-generated long summary of Lexmark Twin-Pack #1 Print Cartridges ink cartridge Original Black based on the first three specs of the first five spec groups.

Lexmark Twin-Pack #1 Print Cartridges. Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Black

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Supply type *
Multi pack
Colour
No
Weight & dimensions
Package weight
0.106 g
Logistics data
Products per pallet
1728 pc(s)
Pallet gross weight
152 kg
Products per pallet (EU)
1152 pc(s)
Other features
Case or master carton dimensions (W x D x H)
270 x 150 x 330 mm
Pallet dimensions (W x D x H)
1219 x 1016 x 1070 mm
Package dimensions (WxDxH)
40 x 90 x 140 mm
Archival storage life
2 year(s)
Gross weight (outer carton)
not define
Gross weight of outer carton
2.8 kg
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 1069.3 mm (48 x 40 x 42.1")
Pallet weight (imperial)
151.7 kg (334.4 lbs)
Quantity outer carton
24 pc(s)
Quick order code
1
Pallet weight (EU)
152 kg
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)