Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark HIGH RESOLUTION COLOR MODERATE USE CARTRIDGE N°27 Original

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HIGH RESOLUTION COLOR MODERATE USE CARTRIDGE N°27
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80D1937
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7354
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark HIGH RESOLUTION COLOR MODERATE USE CARTRIDGE N°27 Original :
The short editorial description of Lexmark HIGH RESOLUTION COLOR MODERATE USE CARTRIDGE N°27 Original

INK CARTRIDGE COLOUR NR 27 + FREE PREMIUM PHOTO PAPER NS (MSD)
More>>>
Lexmark HIGH RESOLUTION COLOR MODERATE USE CARTRIDGE N°27 Original:
The official marketing text of Lexmark HIGH RESOLUTION COLOR MODERATE USE CARTRIDGE N°27 Original as supplied by the manufacturer

#27 Color Print Cartridges are ideal for printer owners who print occasionally or who want to adapt the cartridges they buy to the kind of printing they do. #27 Cartridges provide occasional users with the capacity and yield best adapted to their occasional printing needs.

Page yields may vary based on factors such as machine model, media, print mode, print file type and print applications.

For use with the Lexmark Z605, Z615, Z515.

Short summary description Lexmark HIGH RESOLUTION COLOR MODERATE USE CARTRIDGE N°27 Original:
This short summary of the Lexmark HIGH RESOLUTION COLOR MODERATE USE CARTRIDGE N°27 Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark HIGH RESOLUTION COLOR MODERATE USE CARTRIDGE N°27, Original, Inkjet printing, 50 g, 3072 pc(s), 70 x 38 x 98 mm, 1016 x 1219 x 984 mm

Long summary description Lexmark HIGH RESOLUTION COLOR MODERATE USE CARTRIDGE N°27 Original:
This is an auto-generated long summary of Lexmark HIGH RESOLUTION COLOR MODERATE USE CARTRIDGE N°27 Original based on the first three specs of the first five spec groups.

Lexmark HIGH RESOLUTION COLOR MODERATE USE CARTRIDGE N°27. Type: Original, Print technology: Inkjet printing. Package weight: 50 g. Quantity per pallet: 3072 pc(s). Package dimensions (WxDxH): 70 x 38 x 98 mm, Pallet dimensions (W x D x H): 1016 x 1219 x 984 mm

Features
Type *
Characteristics of the device.
Original
Multipack *
The packaged item contains two or more products sold as a unit.
No
Print technology
Indicates the method used to print by this product.
Inkjet printing
Colour
Yes
Weight & dimensions
Package weight
Weight of the packaged product.
50 g
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
3072 pc(s)
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
70 x 38 x 98 mm
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1016 x 1219 x 984 mm
Customer service details