Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Z815 inkjet printer Colour 4800 x 1200 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z815
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80D1583
Category
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byLexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12421
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 29 Jan 2020 11:34:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark Z815 inkjet printer Colour 4800 x 1200 DPI :
The short editorial description of Lexmark Z815 inkjet printer Colour 4800 x 1200 DPI

The Lexmark Z815 high-performance inkjet printer + REEBOK BAGPACK + ENCARTA 2005
More>>>
Lexmark Z815 inkjet printer Colour 4800 x 1200 DPI:
The official marketing text of Lexmark Z815 inkjet printer Colour 4800 x 1200 DPI as supplied by the manufacturer

The Lexmark Z815 high-performance inkjet printer produces outstanding colour photos and documents. It is the perfect choice for printing your prized photos and valuable documents.



The variable, super-fine droplet size of PrecisionPhoto™ technology ensures extraordinary photo quality at up to 4800 x1200 dpi resolution, while PrecisionSense™ intelligently detects the type of paper and adjusts print quality accordingly.



When using the 6-ink option, you benefit from a wider range of printable colours, more natural
skin tones and a greater level of detail. And true borderless printing produces 4” x 6” or A4 prints that are ideal for picture frames and photo albums.

Short summary description Lexmark Z815 inkjet printer Colour 4800 x 1200 DPI:
This short summary of the Lexmark Z815 inkjet printer Colour 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Z815, 3000 pages per month, 4800 x 1200 DPI, 12 ppm, 5 ppm, 100 sheets, 48 dB

Long summary description Lexmark Z815 inkjet printer Colour 4800 x 1200 DPI:
This is an auto-generated long summary of Lexmark Z815 inkjet printer Colour 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark Z815. Maximum duty cycle: 3000 pages per month. Maximum resolution: 4800 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 12 ppm, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Maximum input capacity: 100 sheets. Sound power level (printing): 48 dB. Market positioning: Home & Office

Features
Colour *
Yes
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
3000 pages per month
Printing
Maximum resolution *
Maximum printing resolution.
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
12 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Input & output capacity
Maximum input capacity
100 sheets
Performance
Sound power level (printing)
48 dB
Design
Market positioning *
Home & Office
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Apple Mac OS X (10.1.5) Microsoft Windows 2000 (all versions) Microsoft Windows 98 (All versions) Microsoft Windows Me Microsoft Windows XP (All versions) Apple Mac OS X (10.2.3-10.2.8) Apple Mac OS X (10.3.0-10.3.5)
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
440 x 230 x 152 mm
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Type
Characteristics of the device.
Thermal Inkjet
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB 2.0
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:51
Uk has collected 3 expert reviews for Lexmark Z815 inkjet printer Colour 4800 x 1200 DPI and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:51
Nl heeft 3 proffesionele recensies verzameld voor Lexmark Z815 inkjetprinter Kleur 4800 x 1200 DPI. Het gemiddelde van deze proffesionele recensies is 64 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
64%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:51
Fr a recueilli 3 avis d’experts pour Lexmark Z815 imprimante jets d'encres Couleur 4800 x 1200 DPI et la note moyenne est de 64 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
64%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:51
De hat 3 Expertenmeinungen über Lexmark Z815 Tintenstrahldrucker Farbe 4800 x 1200 DPI eingeholt. Das duchschnittliche Epertenrating ist 64 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
64%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:51
Testseek ha raccolto 3 recensioni da parte di esperti per Lexmark Z815 stampante a getto d'inchiostro Colore 4800 x 1200 DPI e la valutazione media da parte degli esperti è di 64 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
64%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:51
Es ha coleccionado 3 opiniones de expertos para Lexmark Z815 impresora de inyección de tinta Color 4800 x 1200 DPI y la calificación media es 64 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
64%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:51
Dk har samlet 3 ekspertanmeldelser for Lexmark Z815 blækprinter Farve 4800 x 1200 dpi og den gennemsnitlige ekspertbedømmelse er 64 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
64%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:51
Se har samlat in 3 experttester för Lexmark Z815 bläckstråleskrivare Färg 4800 x 1200 DPI och det genomsnittliga betyget är 64 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
64%
Source Review comments Score
webuser.co.uk
Updated:
2017-03-01 08:50:51
Although at the lower end of our price scale, this Lexmark printer is light on features compared to its similarly priced counter-parts. more...
Bottom line In our tests, this printer was slow, noisy and yielded the least impressive results, even with the subtle photo cartridge in place. While the colours were reasonable, we noticed banding on our prints, where the ink overlaps slightly on each pass made b...
68%
v3.co.uk
Updated:
2017-03-01 08:50:51
A smart-looking inkjet printer with advanced options for photo printing.
60%
smartson.se
Updated:
2017-03-01 08:50:51
Lexmark Z815 är förvisso inte speciellt snabb men kvaliteten är helt okej så skrivaren anses ändå vare en mycket prisvärd fotoskrivare för hemmamiljö.
0%
Show all
Customer service details
X