location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X125PRO 2400x1200dpi Inkjet 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X125PRO 2400x1200dpi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80D1094
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X125PRO 2400x1200dpi Inkjet 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 2400 x 1200 DPI
  • - 16 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Internal memory: 2 MB
  • - 5.33 kg
Warranty: 3 years
Long product name Lexmark X125PRO 2400x1200dpi Inkjet 16 ppm :
The long product name of Lexmark X125PRO 2400x1200dpi Inkjet 16 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16ppm zw 8ppm kl 3jr Onsite
More>>>
Lexmark X125PRO 2400x1200dpi Inkjet 16 ppm:
The official description of Lexmark X125PRO 2400x1200dpi Inkjet 16 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ultimate in office communication tools for small and medium size businesses with colour faxing, printing, scanning and copying, 16ppm black/8ppm colour, fast 33.6kbps fax modem and 2400 dpi photo-quality output. It's also highly productive with an automatic 30-sheet document feeder, 70 pre-set dial numbers and high-capacity ink cartridges. Affordable running costs, compact footprint, easy set-up and 3-year on-site exchange guarantee give you a complete solution with peace of mind built in.

Short summary description Lexmark X125PRO 2400x1200dpi Inkjet 16 ppm:
This short summary of the Lexmark X125PRO 2400x1200dpi Inkjet 16 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X125PRO 2400x1200dpi, Inkjet, Colour printing, 2400 x 1200 DPI, Colour copying, Colour scanning, Colour faxing

Long summary description Lexmark X125PRO 2400x1200dpi Inkjet 16 ppm:
This is an auto-generated long summary of Lexmark X125PRO 2400x1200dpi Inkjet 16 ppm based on the first three specs of the first five spec groups.

Lexmark X125PRO 2400x1200dpi. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Colour faxing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (colour, normal quality, A4)
5 cpm
Scanning
Scanning *
Colour scanning
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Maximum input capacity
100 sheets
Input & output capacity
Maximum output capacity
50 sheets
Performance
Internal memory *
2 MB
Minimum system requirements
Win98/Me: Pentium 200Mhz, 64MB RAM, 286MB Hard Disk space; Win2000: Pentium 200Mhz, 128MB RAM, 286MB Hard Disk space; WinXP: Pentium 300Mhz, 128MB RAM, 500MB Hard Disk space
Design
Market positioning *
Home & office
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
5.33 kg
Packaging content
Bundled software
Printer Drivers, Fax-Scan-Copy control program, OCR software, Photo Edition software, User Guide
Other features
Standard input trays
A4, A5, A6, Letter, Legal, Executive, Statement, Photo (4x6"), Index (3x5"), Hagaki, multiple envelope sizes
Networking features
No
Dimensions (WxDxH)
442 x 321 x 178 mm
Power requirements
90-270V, 50/60Hz
Compatible operating systems
Microsoft Windows 98 SE/Me/2000/XP
All-in-one functions
Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Country Distributor
United Kingdom 1 distributor(s)