location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Z42 Color Jetprinter inkjet printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z42 Color Jetprinter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80D0430
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark Z42 Color Jetprinter inkjet printer :
The long product name of Lexmark Z42 Color Jetprinter inkjet printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lexmark Z42 Color Jetprinter/2 kops 2400x 1200/USB & parallel /W95/98/NT/2000
More>>>
Lexmark Z42 Color Jetprinter inkjet printer:
The official description of Lexmark Z42 Color Jetprinter inkjet printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

2400 x 1200 dpi (black and color) on all paper types. Thats nearly 40% higher than 2880 x 720 dpi models!


Up to 10 pages per minute black and 5 pages per minute color

Short summary description Lexmark Z42 Color Jetprinter inkjet printer:
This short summary of the Lexmark Z42 Color Jetprinter inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Z42 Color Jetprinter, 10 ppm

Long summary description Lexmark Z42 Color Jetprinter inkjet printer:
This is an auto-generated long summary of Lexmark Z42 Color Jetprinter inkjet printer based on the first three specs of the first five spec groups.

Lexmark Z42 Color Jetprinter. Print speed (black, normal quality, A4/US Letter): 10 ppm

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:45
Uk has collected 1 expert review for Lexmark Z42 Color Jetprinter inkjet printer but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
v3.co.uk
Updated:
2017-03-01 08:50:45
A budget priced high-resolution printer with fast print speeds.
0%