location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X204n Laser A4 1200 x 1200 DPI 23 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X204n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52G0047
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X204n Laser A4 1200 x 1200 DPI 23 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 1200 x 1200 DPI
  • - A4 23 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB 266 MHz
  • - 14.6 kg
Warranty: 1-Year Exchange, Return-to-Base, or Onsite Service, Next Business Day
Long product name Lexmark X204n Laser A4 1200 x 1200 DPI 23 ppm :
The long product name of Lexmark X204n Laser A4 1200 x 1200 DPI 23 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X204n, MPF, scan, print, copy, fax, 23 ppm A4, 9s, 1200x1200 dpi, 266MHz, 64MB
More>>>
Lexmark X204n Laser A4 1200 x 1200 DPI 23 ppm:
The official description of Lexmark X204n Laser A4 1200 x 1200 DPI 23 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Desktop 4-in-1 monochrome laser MFP with fax and automatic document feeder

If you’re a busy office worker who wants professional laser quality and performance right on your desktop, then the Lexmark X204n is just for you. Reliable and easy to use, this ultra-compact multifunction device offers big advantages without the big price tag. Enjoy sharp text, rapid copying and intuitive scanning tools for your day-to-day document needs. Saving time, money and the environment is a whole lot easier with the Lexmark X204n by your side!

- Print, copy, scan and high-speed fax;
- Up to 23 ppm print speed;
- True 1200 x 1200 dpi resolution;
- 64MB of RAM standard;
- Up to 250-sheet input and single-sheet multipurpose feeder;
- 30-sheet automatic document feeder;
- Ships with 1500-page Lexmark Return Program Toner Cartridge;
- Replacement toner cartridge yield: 2500 pages;
- Recommended monthly volume: 250 to 1100 pages.

Short summary description Lexmark X204n Laser A4 1200 x 1200 DPI 23 ppm:
This short summary of the Lexmark X204n Laser A4 1200 x 1200 DPI 23 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X204n, Laser, 1200 x 1200 DPI, Mono copying, Mono scanning, Mono faxing, A4

Long summary description Lexmark X204n Laser A4 1200 x 1200 DPI 23 ppm:
This is an auto-generated long summary of Lexmark X204n Laser A4 1200 x 1200 DPI 23 ppm based on the first three specs of the first five spec groups.

Lexmark X204n. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Time to first page (black, normal)
9 s
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
23 cpm
Time to first copy (black, normal)
11.5 s
Copier resize
25 - 400%
Scanning
Scanning *
Mono scanning
Maximum scan area
216 x 356 mm
Simplex scan speed (A4/letter, black): up to
14 ppm
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
251 sheets
Total output capacity *
150 sheets
Maximum input capacity
251 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Auto Document Feeder (ADF) media weight
75
Maximum paper trays
2
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, TCP/IP IPv6, TCP, UDP
Management protocols
HTTP, WINS, IGMP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Internal memory *
64 MB
Performance
Processor frequency
266 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
50 dB
Sound pressure level (scanning)
50 dB
Sound power level (standby)
24 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating temperature (T-T)
60 - 90 °F
Certificates
Certification
FCC Class B, UL 60950-1 3rd Edition, U.S. FDA, IEC 60320-1, CSA, ICES Class B, Energy Star, CE Class B, CB IEC 60950-1, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, AS/NZS 60950.1, ACA C-tick Class B, CCC Class B, BSMI Class B, MIC, EK Mark, PSB 47CFR-68 FCC, CS-03, NCC, COFETEL NOM-EM-151-SCTI-1999, ANATEL, ACMA A-tick, MII, KCC mark, SUBTEL, MTC, MOC, TEC, SIRIM
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
14.6 kg
Other features
Standard input trays
2
Networking features
Ethernet 10/100
Dimensions (WxDxH)
401 x 357 x 384.5 mm
Network ready
Yes
Standard media sizes
Oficio
Maximum internal memory
0.0625 GB
Compatible operating systems
Mac OS X 10.2 + / Mac OS 9.2 Linpus Linux Desktop 9.2/9.3 Red Hat Enterprise Linux WS 3.0/4.0/5.0 SUSE Linux Enterprise Server 8.0/9.0/10/11 SUSE Linux Enterprise Desktop 10 openSUSE 10.2/10.3/11.0/11.1 Linspire Linux 6.0 Debian GNU/Linux 4.0 Red Flag Linux Desktop 5.0/6.0 Ubuntu 7.10 Ubuntu 8.04 LTS SUSE Linux Enterprise Desktop 11 Debian GNU/Linux 5.0 Ubuntu 8.10/9.04 Windows 2000/XP/Server 2003/XP x64/Server 2003 Terminal Services/2000 Server Terminal Services/Server 2003 x64/Server 2003 x64 Terminal Services/Vista/Vista x64/Server 2008/Server 2008 x64/Server 2008 Terminal Services/Server 2008 x64 Terminal Services/7 Novell Open Enterprise Server Novell NetWare 5.x/6.x Sun Solaris SPARC 8/9/10 Sun Solaris x86 10 HP-UX 11.11/11.23/11.31 IBM AIX 5.2/5.3/6.1
Emulations
PCL 5e, PCL 6, PostScript 3
Finishing option
No
Weight (imperial)
14.6 kg (32.2 lbs)
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
No
Package dimensions (WxDxH)
472 x 432 x 555 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:53:13
Uk has collected 6 expert reviews for Lexmark X204n Laser A4 1200 x 1200 DPI 23 ppm and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
digitalversus.com
Updated:
2011-10-03 22:53:07
Scanner and copier The printer only works in black-and-white--and so does the scanner. That's reasonable if you're only using it for making copies. But it rather reduces the scope for scanning colour documents to edit or archive on your computer. This...
Good Pluses, Low energy consumption while printing, 56 dB while printing: quieter than its rivals, Affordable, 64 MB of memory, support for major printing languages, 4in1: printer, scanner, copier and fax...
Bad Minuses, Consumption remains at 14 W on standby, Comes with a 'starter kit' with enough toner for 1500 pages instead of 2500, Overall cost per page above average, Printing speeds lower than those promised, Quality not as good as Lexmark claims...
60%
trustedreviews.com
Updated:
2011-10-03 22:53:10
Any mono laser printer with a scanner on top can be called a multifunction printer. The extra functionality comes from the ability to copy and in many cases to send and receive faxes. This combination is ideal for most small and home offices and Lexmark's...
70%
pcmag.com
Updated:
2011-10-03 22:53:11
Most monochrome laser all-in-ones (AIOs) worth considering earn your attention because they print well. Beyond that, the question is whether youll be happy with the particular mix of additional functions. With the Lexmark X204n ($299 direct), you n...
Good Fast printing. Prints, scans, faxes over network. Standalone copier, fax machine, e-mail sender.
Bad Although output quality is good enough for most business purposes, its below par for a mono laser.
Bottom line The Lexmark X204n makes up for somewhat below-par output quality with fast speed and more capability than most all-in-ones (AIOs) for functions other than printing...
60%
computershopper.com
Updated:
2011-10-03 22:53:13
While many of us love supersizing and accessorizing our tech, loading on as many extras and options as our pocketbooks can bear, sometimes all we want and need is a relatively simple device that does a few things well. Lexmark’s X204n is an e...
Good Solidly built; easy setup and operation; very good print quality...
Bad Inconvenient single-sheet feeder; no automatic duplexer; higher-than-average per-page cost...
Bottom line The X204n is a well-designed, no-frills monochrome multifunction laser for SOHO users who need to print in modest volumes...
82%