Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MarkNet X2012e - Ethernet 10/100BaseTx, 10Base2 print server Ethernet LAN

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MarkNet X2012e - Ethernet 10/100BaseTx, 10Base2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
46D0040
Category
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17243
This statistic is based on the 85886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83930 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark MarkNet X2012e - Ethernet 10/100BaseTx, 10Base2 print server Ethernet LAN :
The short editorial description of Lexmark MarkNet X2012e - Ethernet 10/100BaseTx, 10Base2 print server Ethernet LAN

MarkNet X2012e - Ethernet 10/100BaseTx, 10Base2 external print server
More>>>
Lexmark MarkNet X2012e - Ethernet 10/100BaseTx, 10Base2 print server Ethernet LAN:
The official marketing text of Lexmark MarkNet X2012e - Ethernet 10/100BaseTx, 10Base2 print server Ethernet LAN as supplied by the manufacturer

An external print server to connect a printer to most major networks using a parallel port. Supports 1 IEEE 1284-B parallel port. For 10Base2 Ethernet or 10/100BaseTX Ethernet with RJ-45 or BNC connectors.

Simple to set up - Management is simplified by network settings that can be established either automatically or remotely - configure using MarkVision, command line or the GUI utilities.

Easily upgradeable - The firmware resides in flash memory which allows upgrades via software download. Firmware upgrades are flashable and can simultaneously address multiple devices.

Supports 100Mb fast Ethernet networks and 10Mb with auto-speed negotiation to determine your network speed without manual intervention.

Compatible with popular operating systems including Novell NetWare, Microsoft Windows (95, 98, Me, NT, 2000 and XP) as well as UNIX, Linux and Apple Mac OS

Support for Lexmark and third-party printers. For use with the Lexmark E320, E322, E321, E323, Lexmark C720, C750, C910, C912, Lexmark T520, T522, T620, T622, Lexmark T630, T632, T634, Lexmark W812, W820 and Optra Color 45. Also for use with the Lexmark Optra Color 1200, Optra M410, M412, Optra S, Optra Se, Optra SC, Optra T, Optra W, Optra E310, E312 and the Lexmark Forms Series printers 2400 Series and the 4227 Plus.

Short summary description Lexmark MarkNet X2012e - Ethernet 10/100BaseTx, 10Base2 print server Ethernet LAN:
This short summary of the Lexmark MarkNet X2012e - Ethernet 10/100BaseTx, 10Base2 print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MarkNet X2012e - Ethernet 10/100BaseTx, 10Base2, Ethernet LAN, IEEE 802.3, TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), Microsoft Internet Explorer 5.x, 6.x Netscape Navigator 6.x, 7.x, 100 Mbit/s, LPR/LPD, Direct IP ( 9100), Socket (Raw TCP/IP), IPP, HTTP, NDS Queue, NDPS/NEPS

Long summary description Lexmark MarkNet X2012e - Ethernet 10/100BaseTx, 10Base2 print server Ethernet LAN:
This is an auto-generated long summary of Lexmark MarkNet X2012e - Ethernet 10/100BaseTx, 10Base2 print server Ethernet LAN based on the first three specs of the first five spec groups.

Lexmark MarkNet X2012e - Ethernet 10/100BaseTx, 10Base2. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3. Supported network protocols: TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC). Minimum system requirements: Microsoft Internet Explorer 5.x, 6.x Netscape Navigator 6.x, 7.x. Data transfer rate: 100 Mbit/s, Printer support: LPR/LPD, Direct IP ( 9100), Socket (Raw TCP/IP), IPP, HTTP, NDS Queue, NDPS/NEPS, Compatible operating systems: Apple Mac OS 8.6 - 9.x Apple Mac OS X Red Hat Linux 7.2, 7.3, 8.0 SuSE Linux 7.2, 7.3, 8.0 ...

Networking
Network connection type *
The type of network connection e.g. Ethernet, Wi-Fi.
Ethernet LAN
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.3
Protocols
Supported network protocols *
Network protocols tested as compatible with this product e.g. FTP,HTML, POP.
TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC)
System requirements
Minimum system requirements
Microsoft Internet Explorer 5.x, 6.x Netscape Navigator 6.x, 7.x
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
100 Mbit/s
Printer support
LPR/LPD, Direct IP ( 9100), Socket (Raw TCP/IP), IPP, HTTP, NDS Queue, NDPS/NEPS
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Apple Mac OS 8.6 - 9.x Apple Mac OS X Red Hat Linux 7.2, 7.3, 8.0 SuSE Linux 7.2, 7.3, 8.0 Microsoft Windows 2000 (Professional/Server/Advanced Server) Microsoft Windows 98, 2nd Edition Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows 95 4.00.950 Microsoft Windows Me Microsoft Windows XP (Home, Professional) Microsoft Windows Server 2003 (Standard, Enterprise) Novell NetWare(R) 3.x, 4.x, 5.x, 6.x IBM iSeries UnixWare 7.0, 7.1, 7.1.1 Compaq (Digital) UNIX 4.0D Compaq Tru64 UNIX 4.0F, 5.1 HP-UX 10.20, 11.00 SCO OpenServer 5.0.4, 5.0.5, 5.0.6 SGI IRIX 6.5.x Sun Solaris 7, 8, 9 Sun Solaris x86 7, 8, 9 IBM AIX 4.3.3, 5.1
Networking features
10/100BaseTX/2 Ethernet
I/O ports
An interface on a device to which you can connect another device.
1 RJ-45 1 36-pin Centronics 1 BNC
Embedded web server
Yes
Country Distributor
Deutschland 1 distributor(s)
Customer service details