Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 44D0050 print server Ethernet LAN

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
44D0050
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44D0050
Category
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21955
This statistic is based on the 86107 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84085 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark 44D0050 print server Ethernet LAN :
The short editorial description of Lexmark 44D0050 print server Ethernet LAN

MarkNet N2002e - Ethernet 10BaseT/10Base2 internal print server
More>>>
Lexmark 44D0050 print server Ethernet LAN:
The official marketing text of Lexmark 44D0050 print server Ethernet LAN as supplied by the manufacturer

Network your office printers with a quality solution that provides reliable, trouble-free performance in all major network printing environments.

Lexmark's MarkNet print servers offer high performance plus a built-in, feature-rich Web page that allows you to set up and manage printers and print servers via the Internet or corporate WAN, using your Web browser. Compatible with popular operating systems including Novell NetWare, Microsoft Windows (95, 98, Me, NT, 2000 and XP) as well as UNIX, Linux and Apple Mac OS.
Simple to set up - Management is simplified by network settings that can be established either automatically or remotely - configure using MarkVision, command line or the GUI utilities.
Easily upgradeable - The firmware resides in flash memory which allows upgrades via software download. Firmware upgrades are flashable and can simultaneously address multiple devices.
An internal print server to connect a printer to most major networks using 10BaseT with a RJ-45 connector or 10Base2 Ethernet with BNC.
For use with Lexmark C750, C910, C912, T520, T522, T620, T622, W812, W820 and Optra Color 45. Also for use with Optra Color 1200, Optra M410, M412, Optra S, Optra Se, Optra SC, Optra T610, T612, T614, T616 and Optra W810.

Network Protocol Support
MarkNet print servers and the standard Ethernet connection support these protocols: TCP/IP, Novell (IPX/SPX including NetWare Directory Services), AppleTalk™ and LexLink (DLC/LLC). All protocols can be active simultaneously. Simultaneous protocol support allows you to print from different systems without reconfiguring the print server.

TCP/IP Standard Set of Application Services
These application services are supported: DHCP, WINS, SNMP (industry standard printer MIB), http, lpr/lpd, ftp, tftp, ping, finger, telnet, bootp and rarp. In addition, these TCP/IP protocols are also supported IPP: Internet Printing Protocol, SLP: Service Location Protocol, NTP: Network Timing Protocol. Service Locator Protocol (SLP) provides key services to your network applications allowing the applications to find the print server in an efficient manner. Network Time Protocol (NTP) ensures that all devices on the network are synchronized with your centralized time server.

Embedded Web Page
Supports an embedded Web page with Microsoft Internet Explorer 4.0 or later and Netscape Navigator 6.0 or later for Windows 95, Windows 98, Windows Me, Windows 2000 or Windows NT. The embedded web page allows administrators to access printer features using a web browser. Using a web browser, it is easy to monitor printer status and change default settings.

Compatibility
Compatible with popular operating systems including Novell NetWare, Microsoft Windows (95, 98, Me, NT, 2000 and XP) as well as UNIX, Linux and Apple Mac OS.

Security
Secure your printing device on the network. Limit access to certain devices through a built-in Restricted Server List. Make users authenticate by enabling password protection. Move the device out of the ‘public’ domain by changing the SNMP community name. Disable chatty protocols and vulnerable services by using the Embedded Web Server.

Short summary description Lexmark 44D0050 print server Ethernet LAN:
This short summary of the Lexmark 44D0050 print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 44D0050, Ethernet LAN, for Embedded Web Server: Microsoft Internet Explorer 5.x, 6.x Netscape Navigator 6.x, 7.x, 10 Mbit/s, Network Protocol: TCP/IP IPX/SPX AppleTalk LexLink (DLC) Network Printing: LPR/LPD Direct IP ..., Apple Macintosh Operating Systems Supported: Apple Mac OS 8.6 - 9.x Apple Mac OS X Linux..., Ethernet

Long summary description Lexmark 44D0050 print server Ethernet LAN:
This is an auto-generated long summary of Lexmark 44D0050 print server Ethernet LAN based on the first three specs of the first five spec groups.

Lexmark 44D0050. Network connection type: Ethernet LAN. Minimum system requirements: for Embedded Web Server: Microsoft Internet Explorer 5.x, 6.x Netscape Navigator 6.x, 7.x. Data transfer rate: 10 Mbit/s, Supported protocols: Network Protocol: TCP/IP IPX/SPX AppleTalk LexLink (DLC) Network Printing: LPR/LPD Direct IP ..., Compatible operating systems: Apple Macintosh Operating Systems Supported: Apple Mac OS 8.6 - 9.x Apple Mac OS X Linux...

Networking
Network connection type *
The type of network connection e.g. Ethernet, Wi-Fi.
Ethernet LAN
System requirements
Minimum system requirements
for Embedded Web Server: Microsoft Internet Explorer 5.x, 6.x Netscape Navigator 6.x, 7.x
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
10 Mbit/s
Supported protocols
Network Protocol: TCP/IP IPX/SPX AppleTalk LexLink (DLC) Network Printing: LPR/LPD Direct IP Socket (Raw TCP/IP) IPP (Internet Printing Protocol) HTTP NDS Queue-based Printing NDPS/NEPS (Novell Distributed Print Services, Novell Netware Enterprise Print Services)
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Apple Macintosh Operating Systems Supported: Apple Mac OS 8.6 - 9.x Apple Mac OS X Linux Operating Systems Supported: Red Hat Linux 7.2, 7.3, 8.0 SuSE Linux 7.2, 7.3, 8.0 Microsoft Windows Operating Systems Supported: Microsoft Windows 2000 (Professional/Server/Advanced Server) Microsoft Windows 98, 2nd Edition Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows 95 4.00.950 or later Microsoft Windows Me Microsoft Windows XP (Home, Professional) Microsoft Windows Server 2003 (Standard, Enterprise) Novell Operating Systems Supported: Novell NetWare(R) 3.x, 4.x, 5.x, 6.x including full NDS and NDPS support Novell(R) Distributed Print ServicesTM (NDPS(TM)) 2.0 or later with Lexmark Printing Solution Other Operating Systems Supported: IBM iSeries or IBM AS/400 Systems with TCP/IP with OS/400 V3R1 or later using OS/400 Host Print Transform Virtually any platform supporting TCP/IP UNIX Operating Systems Supported (SCO): UnixWare 7.0, 7.1, 7.1.1 Compaq (Digital) UNIX 4.0D Compaq Tru64 UNIX 4.0F, 5.1 HP-UX 10.20, 11.00 SCO OpenServer 5.0.4, 5.0.5, 5.0.6 SGI IRIX 6.5.x Sun Solaris 7, 8, 9 Sun Solaris x86 7, 8, 9 IBM AIX 4.3.3, 5.1
Networking features
Ethernet
I/O ports
An interface on a device to which you can connect another device.
RJ-45 or BNC
Embedded web server
Yes
Customer service details