Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Inkjet Optra Color 45 inkjet printer Colour 600 x 600 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inkjet Optra Color 45
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43J8026
Category
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15494
This statistic is based on the 85930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83968 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark Inkjet Optra Color 45 inkjet printer Colour 600 x 600 DPI :
The short editorial description of Lexmark Inkjet Optra Color 45 inkjet printer Colour 600 x 600 DPI

Optra Color 45
More>>>
Lexmark Inkjet Optra Color 45 inkjet printer Colour 600 x 600 DPI:
The official marketing text of Lexmark Inkjet Optra Color 45 inkjet printer Colour 600 x 600 DPI as supplied by the manufacturer

The Optra Colour 45 is the wide format colour printer that offers workgroups the ultimate combination of speed, image quality, versatility and affordability. From edge-to-edge full colour A3 graphics and CAD/CAM applications to colour spread sheets and more, it sets the standard in large format colour performance. The Optra Colour 45 delivers professional quality output on a full range of coated and ordinary papers as well as envelopes, transparancies and more.
1200 Image Quality mode 600 x 600 dpi
Up to 8 ppm in A4-black , up to 4 ppm in A4-colour
8MB expandable to 72MB memory as standard
High-speed bi-directional parallel port, 1 internal solutions port
150-sheet input tray , 50-sheet output tray

Short summary description Lexmark Inkjet Optra Color 45 inkjet printer Colour 600 x 600 DPI:
This short summary of the Lexmark Inkjet Optra Color 45 inkjet printer Colour 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Inkjet Optra Color 45, 5000 pages per month, 600 x 600 DPI, 8 ppm, 8 MB, 150 sheets, 250 sheets

Long summary description Lexmark Inkjet Optra Color 45 inkjet printer Colour 600 x 600 DPI:
This is an auto-generated long summary of Lexmark Inkjet Optra Color 45 inkjet printer Colour 600 x 600 DPI based on the first three specs of the first five spec groups.

Lexmark Inkjet Optra Color 45. Maximum duty cycle: 5000 pages per month, Maximum resolution: 600 x 600 DPI. Print speed (black, normal quality, A4/US Letter): 8 ppm. Internal memory: 8 MB. Standard input capacity: 150 sheets, Maximum input capacity: 250 sheets. Standard output capacity: 50 sheets, Maximum output capacity: 50 sheets

Print technology
Colour *
Yes
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
5000 pages per month
Maximum resolution *
Maximum printing resolution.
600 x 600 DPI
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
8 ppm
Memory
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
8 MB
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
150 sheets
Input capacity
Maximum input capacity
250 sheets
Output capacity
Standard output capacity *
The normal capacity for outputs for this product.
50 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
50 sheets
Paper handling
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Coated paper,Envelopes,Glossy paper,Labels,Photo paper,Plain paper,Transparencies
Features
Market positioning *
Home & Office
Technical details
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
247 x 564 x 445 mm
Customer service details