Lexmark logo

Lexmark 41H0198 printer kit

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119540
Info modified on:
07 Mar 2024, 15:34:52
Long product name Lexmark 41H0198 printer kit:

C748 Card for IPDS

Lexmark 41H0198 printer kit:

AFP/IPDS printing
Print either host-based or client-based output on your network-attached Lexmark laser printer. With a Lexmark Card for IPDS option, use your MFP or printer for both network printing and for IBM iSeries, AS/400, IBM zSeries or System/390 computer jobs. Print bar codes, forms, publications and graphics closer to your end users giving you the associated cost and time savings from true distributed printing. So now direct your colour AFP/IPDS output using the TCP/IP protocol.

Colour Printing
Supports Function Set 45 (FS 45) for full colour printing. Color Management Object Content Architecture (CMOCA) resource support for colour printing.

Maximise productivity
Locate your printer wherever you need it to maximise its productivity. With Lexmark's SmartSwitch auto-emulation sensing built into every Lexmark laser printer, your printer will automatically switch to the proper document language, whether it is IPDS, PostScript or PCL™. Configure IPDS configuration settings using the MarkNet™ print server's resident web server, a browser and the printer's IP address.

Notable Features
Host Resource Resolution is sensed (Auto) to enable support for 240, 300 and 600 dpi. Supports 2-dimensional bar codes such as PDF 417, DataMatrix, Maxicode and Quick Response(QR). Supports 1-dimensional bar codes such as Code 128, US Postal bar codes including PLANET and Intelligent Mail Container, Royal Mail bar codes including Red Tag, and other retail and postal bar codes.

Font Capture to Reduce Network Traffic
Using Print Services Facility (PSF), capture fonts (including Chinese, Korean and Japanese), either TrueType, bitmaps or outlines, to hard disk or to flash memory resulting in reduced network traffic.

Consideration
Only one of these cards may be used at any time: Forms and Bar Code, Card for IPDS, Card for PRESCRIBE or Lexmark PrintCryption Card. These cards are installed in the same single connector.

Short summary description Lexmark 41H0198 printer kit:

Lexmark 41H0198, 227 g, 152.4 x 216 x 38 mm, 152.4 x 215.9 x 38.1 mm (6 x 8.5 x 1.5")

Long summary description Lexmark 41H0198 printer kit:

Lexmark 41H0198. Package weight: 227 g. Package dimensions (WxDxH): 152.4 x 216 x 38 mm, Package dimensions (W x D x H): 152.4 x 215.9 x 38.1 mm (6 x 8.5 x 1.5")

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.