location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X4975VE Inkjet A4 13 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X4975VE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40S0402
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X4975VE Inkjet A4 13 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - A4 13 ppm
  • - Mono copying Colour scanning
  • - USB port
  • - 8.53 kg
Long product name Lexmark X4975VE Inkjet A4 13 ppm :
The long product name of Lexmark X4975VE Inkjet A4 13 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X4975ve Pro
More>>>
Lexmark X4975VE Inkjet A4 13 ppm:
The official description of Lexmark X4975VE Inkjet A4 13 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless Printing
- Users gain freedom and flexibility with built-in 802.11g wireless technology. Compatible with Wi-Fi Certified IEEE 802.11b/g/n
- Print from virtually anywhere in your office or home over your secure wireless network.
- Share the Lexmark X4975 wirelessly among multiple computers.
- Easy guided setup with Lexmark installation software.
- Connect wireless or with USB cable.

Print
- Fast Speeds! Up to 30 ppm black and 27 ppm color printing (1)
- Save paper, money and the environment with built-in two sided printing
- Professional quality text and graphics; up to 4800 x 2400 dpi on glossy photo paper
- Automatic cartridge alignment for optimal print quality.
- Print Microsoft documents and PDFs directly from USB Flash drive.

Copy
- 1-Touch PC-free copying (color or black).
- 1-99 copies at a time.
- reduction/enlargement capacity from 25 to 400.

Scan
- Easily copy and scan multi-page documents with 25-page automatic document feeder.
- Flatbed scanner easily handles thick books, reports and more.
- 48-bit color scanner depth; 16-bit grayscale.
- Up to 600 x 1200 dpi optional resolution.
- Easily scan to USB Flash drive.

Photo Printing
- Direct photo printing with memory cards, USB Flash drive or with PictBridge™ enabled camera.
- View and edit photos easily with 2.4" color display.
- Produce lab-quality borderless photos up to 4800x2400 dpi resolution.
- Print with confidence! evercolor2 inks are fade, humidity, highlighter, and water resistant.
- Create brilliant photos with optional 6-color printing.

Short summary description Lexmark X4975VE Inkjet A4 13 ppm:
This short summary of the Lexmark X4975VE Inkjet A4 13 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X4975VE, Inkjet, Colour printing, Mono copying, Colour scanning, A4

Long summary description Lexmark X4975VE Inkjet A4 13 ppm:
This is an auto-generated long summary of Lexmark X4975VE Inkjet A4 13 ppm based on the first three specs of the first five spec groups.

Lexmark X4975VE. Print technology: Inkjet, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Mono copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Printing
Print resolution colour
4800 x 2400 DPI
Print technology *
Inkjet
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
13 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
25 cpm
Copy speed (colour, normal quality, A4)
21 cpm
Scanning
Scanning *
Colour scanning
Maximum scan area
216 x 356 mm
Scan technology
CIS
Input colour depth
48 bit
Fax
Faxing *
No
Features
Maximum duty cycle *
5000 pages per month
Digital sender
No
Input & output capacity
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Hagaki card
Envelopes sizes
B5, C5, C6, DL
Borderless printing media sizes
2L, A4, A5, A6, Hagaki card, L, Legal, Letter
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
SD, xD
Sound pressure level (printing)
47 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Certificates
Certification
UL 60950 3rd, CE Cl. B, CB IEC 60950 IEC 60825-1, C-tick mark Cl. B, CCC Cl. B, CSA, ICES Cl. B, GS (TÜV), SEMKO
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
8.53 kg
Other features
Dimensions (WxDxH)
477 x 358 x 207 mm
Wireless technology
802.11g/b
Image scaling/enlargement range
25 - 400 %
Compatible operating systems
Microsoft Windows XP, Microsoft Windows XP Professional x64, Microsoft Windows Vista, Microsoft Windows 2000 5.00.2195, Microsoft Windows Vista x64 Apple Mac OS X
PictBridge
Yes
A6 Card
Yes
Package dimensions (W x D x H)
14401.8 x 7518.4 x 11861.8 mm (567 x 296 x 467")
All-in-one functions
Copy, Scan
Colour all-in-one functions
Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:50:50
Uk has collected 5 expert reviews for Lexmark X4975VE Inkjet A4 13 ppm and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
v3.co.uk
Updated:
2011-10-03 22:50:50
The X4975ve is part of Lexmark’s Professional range of multifunction printer/scanners, which means it comes with larger ink cartridges and a five-year warranty.It looks clean and functional, with a silver case edge wrapping round the largely black body...
Good Neat and easy to use; document feeder and double-sided printing built-in...
Bad Sluggish; expensive ink, particularly the black; print quality average; wireless setup a hassle...
Bottom line Slow print and expensive black ink mean this printer/scanner doesn’t distinguish itself Good points Neat and easy to use; document feeder and double-sided printing built-in Bad points Sluggish; expensive ink, particularly the black; print quality av...
60%
computeractive.co.uk
Updated:
2011-10-03 22:50:50
The X4975ve is part of Lexmark’s Professional range of multifunction printer/scanners, which means it comes with larger ink cartridges and a five-year warranty.It looks clean and functional, with a silver case edge wrapping round the largely black body...
Good Neat and easy to use; document feeder and doublesided printing builtin...
Bad Sluggish; expensive ink, particularly the black; print quality average; wireless setup a hassle...
Bottom line Slow print and expensive black ink mean this printer/scanner doesn’t distinguish itself...
60%
itreviews.com
Updated:
2011-10-03 22:50:50
This is not a cheap all-in-one printer and, although it has many of the features you would expect, such as wireless connection, an ADF and walk-up print from a USB drive, its print costs - at nearly 4p for a black page and nearly 8p for colour - are h...
0%
trustedreviews.com
Updated:
2011-10-03 22:50:50
It's not obvious why Lexmark needs quite so many all-in-one printers in its range. There are currently 30 different models, with the X4975ve sitting between the X4950 and the X5075, by model number at least, though not by specification. The X4975ve is a S...
60%