location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MS711dn 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS711dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40G0631
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:10:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark MS711dn 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 55 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 300000 pages per month
  • - Total number of input trays: 2 Total input capacity: 650 sheets Total output capacity: 550 sheets
  • - Internal memory: 512 MB 800 MHz
Warranty: 1-Year Exchange Service, Next Business Day
Long product name Lexmark MS711dn 600 x 600 DPI A4 :
The long product name of Lexmark MS711dn 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600 x 600 dpi, 55 ppm6, Duplex, 2.4" LCD, 800 MHz, 512 MB, USB 2.0, RJ-45, PCL 5e/6, PS3, 23.7 kg
More>>>
Lexmark MS711dn 600 x 600 DPI A4:
The official description of Lexmark MS711dn 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Handle Complex Specialty Media Effortlessly.

The Lexmark MS711dn prints easily on a wide range of sizes and diverse materials—from small, narrow formats to vinyl outdoor media.

Print on a Wide Range of Media

Works easily with a wide range of sizes and diverse materials—from small, narrow formats to vinyl outdoor media.

Excel at Narrow Sizes

Don’t sweat the small stuff. With excellent feed reliability, the MS711dn is superior at printing media as narrow as 76 mm (3 inches) wide.

Handle Large Runs Reliably

Get superior results when printing specialty media in larger quantities. Our advanced pick mechanism delivers consistent throughput to effortlessly handle your large print jobs locally.

Faster Processing Power

Improve your print speeds by taking advantage of up to 2.5 GB of upgradable memory, an 800 MHz dual-core processor and Gigabit Ethernet.

Keep Jobs Moving

With a maximum input capacity of up to 4,400 sheets spread over six input trays, you can load a variety of media to easily execute diverse print jobs from one device.

Reliable High Performance

Easily print up to 75,000 pages per month, plus enjoy fewer maintenance hassles, thanks to our state-of-the-art paper handling.

Short summary description Lexmark MS711dn 600 x 600 DPI A4:
This short summary of the Lexmark MS711dn 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MS711dn, Laser, 600 x 600 DPI, A4, 55 ppm, Duplex printing, Grey, White

Long summary description Lexmark MS711dn 600 x 600 DPI A4:
This is an auto-generated long summary of Lexmark MS711dn 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Lexmark MS711dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 300000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 55 ppm, Duplex printing. Display: LCD, Product colour: Grey, White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
55 ppm
Duplex print speed (black, normal quality, A4/US Letter)
34 ppm
Time to first page (black, normal)
8 s
Features
Maximum duty cycle *
300000 pages per month
Recommended duty cycle
5000 - 75000 pages per month
Number of print cartridges *
1
Page description languages *
Microsoft XPS, PCL 5e, PCL 6, PDF 1.7, PostScript 3, PPDS
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
550 sheets
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
6
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Statement, Universal, Legal
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
Optional connectivity
Serial (RS-232), Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, LEAP, MD5, PEAP
Supported network protocols (IPv6)
AppleTalk, TCP, UPD
Network
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Internal memory *
512 MB
Maximum internal memory
2560 MB
Processor frequency
800 MHz
Sound pressure level (printing)
56 dB
Sound pressure level (quiet mode)
33 dB
Design
Product colour *
Grey, White
Built-in display *
Yes
Display
LCD
Display diagonal
6.1 cm (2.4")
Touchscreen
No
Certification
ICES-003, BSMI, VCCI, US FDA, UL 60950-1, FCC, cUL CAN/CSA-C22.2 60950-1, NOM, CB EN/IEC 60950-1, CB EN/IEC 60825-1, CE DoC (EN 62301, EN 62311, CE EN/IEC 60950-1, CE EN/IEC 60825-1, EN 61000-3, EN 55022 Class B, EuP, EN 55024, UL), EFTA (CE), KCC, CCC, CECP, CEL, C-tick DoC, UL-AR, KC mark, UL GS mark, EC 1275, MET-I, ISO 532B, ECMA-370, TED, GOST-R, SII, TER
Power
Power consumption (printing) *
800 W
Power consumption (standby)
2.9 W
Power consumption (off)
0.5 W
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 2896 m
Weight & dimensions
Width
424.2 mm
Depth
510.5 mm
Height
419.1 mm
Weight
23.7 kg
Packaging data
Package width
614.7 mm
Package depth
535.9 mm
Package height
563.9 mm
Package weight
27.5 kg