Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C534dtn Colour 2400 x 600 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C534dtn
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34A0200
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8434
This statistic is based on the 85112 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83156 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark C534dtn Colour 2400 x 600 DPI A4 :
The short editorial description of Lexmark C534dtn Colour 2400 x 600 DPI A4

C534dtn - 22 ppm
More>>>
Lexmark C534dtn Colour 2400 x 600 DPI A4:
The official marketing text of Lexmark C534dtn Colour 2400 x 600 DPI A4 as supplied by the manufacturer

Cost-cutting at its best
Heavy print runs no longer have to mean heavy expenses. With the extra high yield aftermarket cartridges – up to 7K pages for color and 8K pages for mono – you benefit from an attractive cost per page and less user intervention. At the same time, you can effectively control color usage throughout your enterprise, thanks to Lexmark's ColorCare technology.

New, intuitive operator panel
The Lexmark C534dtn is designed especially for small workgroups that don't want to lose time with complicated controls and configurations. Part of what makes it so easy to manage is its intuitive, newly designed operator panel. This includes a user-friendly numeric pad for easy PIN entry and network set-up.

Fast, east printing
Print image files from your USB flash memory device using the convenient USB Direct Interface right on the operator panel. No need to open an application or a print driver. Simply insert and print!

Short summary description Lexmark C534dtn Colour 2400 x 600 DPI A4:
This short summary of the Lexmark C534dtn Colour 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C534dtn, Laser, Colour, 2400 x 600 DPI, A4, 900 sheets, 22 ppm

Long summary description Lexmark C534dtn Colour 2400 x 600 DPI A4:
This is an auto-generated long summary of Lexmark C534dtn Colour 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C534dtn. Print technology: Laser, Colour, Maximum duty cycle: 100000 pages per month, Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm. Standard input capacity: 900 sheets, Standard output capacity: 250 sheets. Duplex printing. Network ready

Print technology
Colour *
Yes
Maximum resolution *
Maximum printing resolution.
2400 x 600 DPI
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
Yes
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
100000 pages per month
Print technology *
Indicates the method used to print by this product.
Laser
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
22 ppm
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
11 s
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
900 sheets
Standard output capacity *
The normal capacity for outputs for this product.
250 sheets
Maximum input capacity
900 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Envelopes,Labels,Plain paper,Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4,9,10,B5,C5,DL
Networking
Network ready *
Indicates whether the product is network-ready out of the box.
Yes
Networking
Management protocols
HTTP, SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS
Supported network protocols (IPv4)
TCP/IP IPv4, AppleTalk, TCP/IP IPv6, IPX/SPX, LexLink
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
256 MB
Maximum internal memory *
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
768 MB
Printing noise level *
53 dB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
625 MHz
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Certification
CSA, ICES Class B, BSMI Class B, VCCI Class B, FCC Class B, UL 60950 3rd, IEC 320-1, CE Class B, CB IEC 60950, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, C-tick mark Class B, CCC Class B, CISPIR 22 Class B, MIC Mark
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 3048 m
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
29.1 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
440 x 558 x 610 mm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
644 x 565 x 775 mm
Package weight
Weight of the packaged product.
35.5 kg
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Mac OS X Mac OS 9.x Citrix MetaFrame Linux Microsoft Windows 2000, NT, Me, XP, Server 2003, 98, Vista Novell UNIX
Authentication method
802.1x: MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS
Customer service details