Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C534dn Colour Laser Duplex, Network 1200 x 1200 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C534dn Colour Laser Duplex, Network
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34A0007
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7463
This statistic is based on the 85104 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83150 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One Year Onsite Repair, Next Business Day response time
Long product name Lexmark C534dn Colour Laser Duplex, Network 1200 x 1200 DPI A4 :
The short editorial description of Lexmark C534dn Colour Laser Duplex, Network 1200 x 1200 DPI A4

C534dn Colour Laser 21 ppm / 1200 x 1200 dpi / Network, Duplex
More>>>
Lexmark C534dn Colour Laser Duplex, Network 1200 x 1200 DPI A4:
The official marketing text of Lexmark C534dn Colour Laser Duplex, Network 1200 x 1200 DPI A4 as supplied by the manufacturer

Rapid, high-quality colour for your growing business!

Delivering rich, high-quality colour laser printing at rapid speeds, the Lexmark C534dn saves you time, money and, most importantly, IT headaches. With a range of built-in colour-cost-saving features and an intuitive operator panel, it integrates seamlessly into your existing network environment. The perfect solution for all your busy, departmental printing needs! Great for the environment and your budget, it includes integrated duplex printing to reduce paper waste and drive down costs.

Drive down costs: The C534dn offers optional high yield colour and mono cartridges, plus the most complete range of colour-printing cost-control tools on the market.

Simplify working: The intuitive operator panel includes a host of advanced, easy-to-use features, such as a 10-digit numeric pad for heightened PIN protection.

Take your pick: In addition to the network-ready C534dn with automatic duplex, you can opt for a second input drawer as standard (C534dtn) to reach 900 sheets.

Short summary description Lexmark C534dn Colour Laser Duplex, Network 1200 x 1200 DPI A4:
This short summary of the Lexmark C534dn Colour Laser Duplex, Network 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C534dn Colour Laser Duplex, Network, Laser, Colour, 1200 x 1200 DPI, A4, 350 sheets, 22 ppm

Long summary description Lexmark C534dn Colour Laser Duplex, Network 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark C534dn Colour Laser Duplex, Network 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C534dn Colour Laser Duplex, Network. Print technology: Laser, Colour, Maximum duty cycle: 100000 pages per month, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm. Standard input capacity: 350 sheets, Standard output capacity: 250 sheets. Duplex printing

Print technology
Colour *
Yes
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
Yes
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
100000 pages per month
Print technology *
Indicates the method used to print by this product.
Laser
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
22 ppm
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
11 s
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
350 sheets
Standard output capacity *
The normal capacity for outputs for this product.
250 sheets
Maximum input capacity
900 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Media types supported
The types of media which can be used with this product.
Card Stock, Envelopes, Paper Labels, Plain Paper, Transparencies, Refer - Card Stock & Label Guide
Networking
Management protocols
HTTP, SNMPv1, SNMPv2c, WINS, IGMP, APIPA (AutoIP), DHCP, ICMP, DNS
Supported network protocols (IPv4)
TCP/IP IPv4, AppleTalk, TCP/IP IPv6
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
128 MB
Maximum internal memory *
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
640 MB
Printing noise level *
53 dB
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
500 MHz
Standby acoustic emission
31 dB
Performance
Certification
Energy Star, CSA, ICES Class B, BSMI Class B, VCCI Class B, FCC Class B, UL 60950 3rd Edition, IEC 320-1, CE Class B, CB IEC 60950, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, C-tick mark Class B, CCC Class B, CISPIR 22 Class B, MIC Mark
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 3048 m
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
25.9 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
440 x 512 x 484 mm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
633 x 553 x 570 mm
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Apple Mac OS X Apple Mac OS 9.x Red Flag Linux Desktop 4.0, 5.0 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0 SUSE Linux Enterprise Server 8.0, 9.0 SUSE Linux Professional 9.1, 9.2, 9.3 Debian GNU/Linux 3.0, 3.1 Linspire Linux 4.5, 5.0 SUSE Linux 10.0, 10.1 Microsoft Windows 2000 Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows Me Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows 98 2nd Edition Microsoft Windows XP x64 Microsoft Windows Server 2003 /Terminal Server Microsoft Windows 2000 Server /Terminal Services Microsoft Windows Server 2003 x64 Edition Microsoft Windows Vista Novell Open Enterprise Server Novell NetWare 5.x, 6.x w/iPrint / Novell Distributed Print Services (NDPS) Sun Solaris SPARC 7, 8, 9, 10 HP-UX 11.00, 11.11 IBM AIX 5.1, 5.2, 5.3 Sun Solaris x86 10
Emulations
PCL 5c, PCL 6, PPDS, PostScript 3, PDF 1.5, xHTML
Standard media sizes
10 Envelope (105mm x 241mm) 7 3/4 Envelope (98mm x 191mm) 9 Envelope (98mm x 225mm) A4 (210mm x 297mm) A5 (148mm x 210mm) B5 Envelope (176mm x 250mm) C5 Envelope (162mm x 229mm) DL Envelope (110mm x 220mm) Executive (184mm x 267mm) Folio (216mm x 330mm) JIS-B5 (182mm x 257mm) Legal (216mm x 355mm) Letter (216mm x 279mm) Statement (140mm x 216mm) Universal
Print quality (colour, best quality)
The best print quality for color printing in dots per inch. Manufacturers are optimizing often with software the print quality.
2400 DPI
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:45:47
Testseek has collected 6 expert reviews for Lexmark C534dn Colour Laser Duplex, Network 1200 x 1200 DPI A4 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-05 10:09:49
Overall, the C534dn produces good quality prints, especially for colour documents. End users should find it easy to use, while IT managers will appreciate the user restrictions and security options that are on offer.
Good ID and PIN numbers for added security option.
Bad Cant print Microsoft documents from USB key The Final Word Overall, the C534dn produces good quality prints, especially for colour documents. End users should find it easy to use, while IT managers will appreciate the user restrictions and security op...
Bottom line Overall, the C534dn produces good quality prints, especially for colour documents. End users should find it easy to use, while IT managers will appreciate the user restrictions and security options that are on offer.
80%
techradar.com
Updated:
2015-06-25 07:15:15
With the C534, Lexmark is entering the market for quality laser printers under a grand. The initial investment is low enough for this printer to find its way into both homes and offices alike.At this price, however, you wouldnt expect all the features...
Good 1,200dpi, 22ppm colour (21ppm tested), USB memory stick interface...
Bad Noise output, Size...
Bottom line With the C534, Lexmark is entering the market for quality laser printers under a grand. The initial investment is low enough for this printer to find its way into both homes and offices alike.At this price, however, you wouldnt expect all the features...
70%
v3.co.uk
Updated:
2011-10-03 22:45:47
Fast monochrome and colour printing in one compact device...
60%
pcmag.com
Updated:
2011-10-03 22:45:47
Lexmark color lasers have a good track record in earning Editors Choice nods, so I was looking forward to getting my hands on the Lexmark C534dn ($999 direct). Sure enough, it lives up to expectations, delivering great-looking output at high speed...
Good Fast. Top-quality text. Impressive photo quality for a color laser.
Bad Although good enough for business use, graphics output is a notch below the best available from color lasers.
Bottom line If youre looking for fast, good-looking output and reasonably heavy-duty paper-handling for a small office or workgroup, the Lexmark C534dn delivers it all...
90%
tomshardware.com
Updated:
2015-06-25 07:15:15
A look at a dozen of the most popular color laser printers from major vendors, including two MFC models. Technologies explained!...
0%
smartson.se
Updated:
2015-06-25 07:15:15
Är man ute efter en relativt lågt prissatt skrivare med fullt godkänd hastighet och kvalitet så kan Lexmark c534n vara värd att titta lite närmare på. Främst avsedd för kontoret. Lexmark c534n är en färglaserskrivare med upplösningen 1200x120...
0%
Show all
Customer service details