location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C534n Colour Laser 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C534n Colour Laser
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34A0000
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C534n Colour Laser 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - A4 22 ppm
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 350 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB 500 MHz
Warranty: One Year Onsite Repair, Next Business Day response time
Long product name Lexmark C534n Colour Laser 1200 x 1200 DPI A4 :
The long product name of Lexmark C534n Colour Laser 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C534n Colour Laser 21 ppm / 1200 x 1200 dpi / Network
More>>>
Lexmark C534n Colour Laser 1200 x 1200 DPI A4:
The official description of Lexmark C534n Colour Laser 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rapid, high-quality colour for your growing business!

Delivering rich, high-quality colour laser printing at rapid speeds, the Lexmark C534n saves you time, money and, most importantly, IT headaches. With a range of built-in colour-cost-saving features and a brand new, intuitive operator panel, it integrates seamlessly into your existing network environment. The perfect solution for all your busy, departmental printing needs!

Drive down costs: The C534n offers optional high-yield colour and mono cartridges, plus the most complete range of colour-printing cost-control tools on the market.

Simplify working: The new, intuitive operator panel includes a host of advanced, easy-to-use features, such as a 10-digit numeric pad for heightened PIN protection.

Take your pick: In addition to the network-ready base model, you can opt for automatic duplex (C534dn) or a second input drawer (C534dtn) to reach 900 sheets.

Short summary description Lexmark C534n Colour Laser 1200 x 1200 DPI A4:
This short summary of the Lexmark C534n Colour Laser 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C534n Colour Laser, Laser, Colour, 1200 x 1200 DPI, A4, 22 ppm

Long summary description Lexmark C534n Colour Laser 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark C534n Colour Laser 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C534n Colour Laser. Print technology: Laser, Colour. Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Colour *
Yes
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
11 s
Features
Maximum duty cycle *
100000 pages per month
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Maximum input capacity
900 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media types supported
Card Stock, Envelopes, Paper Labels, Plain Paper, Transparencies, Refer - Card Stock & Label Guide
Network
Supported network protocols (IPv4)
TCP/IP IPv4, AppleTalk, TCP/IP IPv6
Management protocols
HTTP, SNMPv1, SNMPv2c, WINS, IGMP, APIPA (AutoIP), DHCP, ICMP, DNS
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Processor frequency
500 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
31 dB
Design
Certification
Energy Star, CSA, ICES Class B, BSMI Class B, VCCI Class B, FCC Class B, UL 60950 3rd Edition, IEC 320-1, CE Class B, CB IEC 60950, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, C-tick mark Class B, CCC Class B, CISPIR 22 Class B, MIC Mark
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 3048 m
Weight & dimensions
Weight
25.9 kg
Dimensions (WxDxH)
440 x 512 x 484 mm
Other features
Mac compatibility
Yes
Standard media sizes
10 Envelope (105mm x 241mm) 7 3/4 Envelope (98mm x 191mm) 9 Envelope (98mm x 225mm) A4 (210mm x 297mm) A5 (148mm x 210mm) B5 Envelope (176mm x 250mm) C5 Envelope (162mm x 229mm) DL Envelope (110mm x 220mm) Executive (184mm x 267mm) Folio (216mm x 330mm) JIS-B5 (182mm x 257mm) Legal (216mm x 355mm) Letter (216mm x 279mm) Statement (140mm x 216mm) Universal
Print quality (colour, best quality)
2400 DPI
Compatible operating systems
Apple Mac OS X Apple Mac OS 9.x Red Flag Linux Desktop 4.0, 5.0 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0 SUSE Linux Enterprise Server 8.0, 9.0 SUSE Linux Professional 9.1, 9.2, 9.3 Debian GNU/Linux 3.0, 3.1 Linspire Linux 4.5, 5.0 SUSE Linux 10.0, 10.1 Microsoft Windows 2000 Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows Me Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows 98 2nd Edition Microsoft Windows XP x64 Microsoft Windows Server 2003 /Terminal Server Microsoft Windows 2000 Server /Terminal Services Microsoft Windows Server 2003 x64 Edition Microsoft Windows Vista Novell Open Enterprise Server Novell NetWare 5.x, 6.x w/iPrint / Novell Distributed Print Services (NDPS) Sun Solaris SPARC 7, 8, 9, 10 HP-UX 11.00, 11.11 IBM AIX 5.1, 5.2, 5.3 Sun Solaris x86 10
Emulations
PCL 5c, PCL 6, PPDS, PostScript 3, PDF 1.5, xHTML
Package dimensions (WxDxH)
633 x 553 x 570 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 07:16:06
Uk has collected 6 expert reviews for Lexmark C534n Colour Laser 1200 x 1200 DPI A4 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2015-06-25 07:16:06
Overall, the C534dn produces good quality prints, especially for colour documents. End users should find it easy to use, while IT managers will appreciate the user restrictions and security options that are on offer.
Good ID and PIN numbers for added security option.
Bad Cant print Microsoft documents from USB key The Final Word Overall, the C534dn produces good quality prints, especially for colour documents. End users should find it easy to use, while IT managers will appreciate the user restrictions and security op...
Bottom line Overall, the C534dn produces good quality prints, especially for colour documents. End users should find it easy to use, while IT managers will appreciate the user restrictions and security options that are on offer.
80%
techradar.com
Updated:
2015-06-25 07:16:06
With the C534, Lexmark is entering the market for quality laser printers under a grand. The initial investment is low enough for this printer to find its way into both homes and offices alike.At this price, however, you wouldnt expect all the features...
Good 1,200dpi, 22ppm colour (21ppm tested), USB memory stick interface...
Bad Noise output, Size...
Bottom line With the C534, Lexmark is entering the market for quality laser printers under a grand. The initial investment is low enough for this printer to find its way into both homes and offices alike.At this price, however, you wouldnt expect all the features...
70%
tomshardware.com
Updated:
2015-06-25 07:16:06
A look at a dozen of the most popular color laser printers from major vendors, including two MFC models. Technologies explained!...
0%
v3.co.uk
Updated:
2015-06-25 07:16:06
Fast monochrome and colour printing in one compact device...
60%
pcmag.com
Updated:
2015-06-25 07:16:06
Lexmark color lasers have a good track record in earning Editors Choice nods, so I was looking forward to getting my hands on the Lexmark C534dn ($999 direct). Sure enough, it lives up to expectations, delivering great-looking output at high speed...
Good Fast. Top-quality text. Impressive photo quality for a color laser.
Bad Although good enough for business use, graphics output is a notch below the best available from color lasers.
Bottom line If youre looking for fast, good-looking output and reasonably heavy-duty paper-handling for a small office or workgroup, the Lexmark C534dn delivers it all...
90%