location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E352dn 2400 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E352dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33S5014
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark E352dn 2400 x 2400 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 2400 DPI
  • - Printing colours: Black
  • - A4 33 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 80000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB 366 MHz
Long product name Lexmark E352dn 2400 x 2400 DPI A4 :
The long product name of Lexmark E352dn 2400 x 2400 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Monochrome Laser, 1200 x 1200 dpi, 80000 pages per month, 366 MHz, Fast Ethernet, USB 2.0, 11.4 kg
More>>>
Lexmark E352dn 2400 x 2400 DPI A4:
The official description of Lexmark E352dn 2400 x 2400 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact and easy to use, the Lexmark E352dn mono laser is the perfect high-speed partner for your desktop or small workgroup. Available as a standalone or network-ready, it gives you sharp 1200 x 1200dpi print quality, plus a range of flexible options, including higher-yield cartridges and a second input drawer to boost your total capacity up to 800 sheets. Outstanding performance: Zip through your print runs as fast as 33 ppm, with instant warm-up and the first page out in as little as 6.5 seconds.

An easier way to work: Benefit from easy set-up, front-loading consumables and a user-friendly 2-line display, which simplifies printing and maintenance tasks.

New environmental features: In addition to automatic duplex printing – now standard – it includes new Eco and Quiet modes for optimal energy efficiency and minimal noise.

Short summary description Lexmark E352dn 2400 x 2400 DPI A4:
This short summary of the Lexmark E352dn 2400 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E352dn, Laser, 2400 x 2400 DPI, A4, 33 ppm, Duplex printing, Network ready

Long summary description Lexmark E352dn 2400 x 2400 DPI A4:
This is an auto-generated long summary of Lexmark E352dn 2400 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Lexmark E352dn. Print technology: Laser. Maximum duty cycle: 80000 pages per month. Maximum resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Grey, White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
6.5 s
Features
Maximum duty cycle *
80000 pages per month
Printing colours *
Black
Page description languages *
PCL 5c, PCL 5e, PCL 6, PDF 1.6
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
800 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Optional connectivity
Ethernet, Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, AppleTalk
Supported network protocols (IPv6)
TCP/IP
Performance
Internal memory *
32 MB
Maximum internal memory
160 MB
Processor frequency
366 MHz
Performance
Sound pressure level (printing)
52 dB
Design
Product colour *
Grey, White
Display
LCD
Certification
FCC Class B, UL 60950-1 3rd Edition, U.S. FDA, IEC 320-1, CSA, ICES Class B, Energy Star, CE Class B, CB IEC 60950-1, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, ACA C-tick Class B, CCC Class B, BSMI Class B, MIC, EK Mark, PSB
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 3048 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11.4 kg
Dimensions (WxDxH)
396 x 359 x 259.5 mm
Packaging data
Package weight
13.3 kg
Other features
Mac compatibility
Yes
Networking features
Fast Ethernet
Wireless technology
No
Compatible operating systems
Mac OS X Mac OS 9.x Citrix MetaFrame Linux Microsoft Windows 2000, NT, Me, XP, Server 2003, 98, Vista Novell UNIX
Power LED
Yes
Stand-by LED
Yes
Package dimensions (WxDxH)
470 x 430 x 378 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 07:56:32
Uk has collected 6 expert reviews for Lexmark E352dn 2400 x 2400 DPI A4 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-02-14 07:56:31
Small workgroups usually dont need big-iron printers; some dont even need colour. But they always need speed and flexibility. Lexmarks E352dn monochrome laser printer is expensive compared with many small-business printers, but its got what it ta...
Bottom line The Lexmark E352dn is compact enough to fit in a small-workgroup environment, but its got the power and expandability to accommodate growing needs as well. The higher price includes many features that will pay off in the long run. Melissa Riofrio Low...
80%
itreviews.com
Updated:
2013-02-14 07:56:31
high speed duplexing office laser printer: Lexmark has long had a good name as a manufacturer of laser printers, but with a price of 240 plus VAT even at street prices, the mono-only E352dn needs to have something up its sleeve. That...
0%
pcworld.com_techhive.com
Updated:
2013-02-14 07:56:31
The price may be high, but this printer offers speed and features galore, plus expandability.
Good Very fast; easytouse control panel, Automatic duplexer standard...
Bad Expensive; input tray poorly marked, Input tray poorly marked...
Bottom line The price may be high, but this printer offers speed and features galore, plus expandability.
72%
trustedreviews.com
Updated:
2013-02-14 07:56:31
Well before it started making inkjet printers and all-in-ones, Lexmark was known for its high-quality laser printers, having originally been the printer division of IBM. It has gone on producing good laser printers, from personal, through small workgroup...
70%