Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E250dn A4 Mono Laser 600 x 600 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E250dn A4 Mono Laser
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33S0300
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11653
This statistic is based on the 85066 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83107 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year return to base, 5-7 business days response time
Long product name Lexmark E250dn A4 Mono Laser 600 x 600 DPI :
The short editorial description of Lexmark E250dn A4 Mono Laser 600 x 600 DPI

E250dn Monochrome Laser / Duplex / 28 ppm / 600 x 600 dpi / Fast Ethernet
More>>>
Lexmark E250dn A4 Mono Laser 600 x 600 DPI:
The official marketing text of Lexmark E250dn A4 Mono Laser 600 x 600 DPI as supplied by the manufacturer

A great desktop value – with duplex printing now standard!

Ideal for desktop users and cost-conscious small workgroups, the Lexmark E250dn mono laser is compact, ultra-quiet (just 46dBA in Quiet Mode) and surprisingly affordable for a network duplex printer – with no compromise to quality and performance! It's built to keep up with your demanding document needs, and it delivers professional output with crisp 2400 Image Quality resolution.

Two-sided savings: With integrated duplex printing, you'll not only make considerable cost savings, but you'll help save the environment too.

High-speed printing: Thanks to instant warm-up technology and rapid 28 ppm print speeds, you can complete print jobs before other printers even wake up!

Business-class flexibility: Benefit from reliable PCL printing, an optional second input drawer, and network as standard to spread the benefits to multiple users.

Short summary description Lexmark E250dn A4 Mono Laser 600 x 600 DPI:
This short summary of the Lexmark E250dn A4 Mono Laser 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E250dn A4 Mono Laser, Laser, 600 x 600 DPI, A4, 250 sheets, 26 ppm, Duplex printing

Long summary description Lexmark E250dn A4 Mono Laser 600 x 600 DPI:
This is an auto-generated long summary of Lexmark E250dn A4 Mono Laser 600 x 600 DPI based on the first three specs of the first five spec groups.

Lexmark E250dn A4 Mono Laser. Print technology: Laser, Number of print cartridges: 1, Maximum duty cycle: 25000 pages per month, Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm. Standard input capacity: 250 sheets, Standard output capacity: 150 sheets. Duplex printing. Network ready

Print technology
Colour *
No
Maximum resolution *
Maximum printing resolution.
600 x 600 DPI
Duplex printing *
Feature of computer printers and multifunction printers (MFPs) that allows the automatic printing of a sheet of paper on both sides.
Yes
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
1
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
25000 pages per month
Print technology *
Indicates the method used to print by this product.
Laser
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
26 ppm
Time to first page (black, normal)
7.5 s
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
250 sheets
Standard output capacity *
The normal capacity for outputs for this product.
150 sheets
Maximum input capacity
800 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Envelopes,Labels,Plain paper,Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
Networking
Network ready *
Indicates whether the product is network-ready out of the box.
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, TCP/IP IPv6
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Maximum internal memory *
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
96 MB
Printing noise level *
50 dB
Performance
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
366 MHz
Standby acoustic emission
20 dB
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Certification
FCC Class B, U.S. FDA, IEC 320-1, CSA, ICES Class B, Energy Star, CE Class B, CB IEC 60950-1, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, ACA C-tick Class B, CCC Class B, BSMI Class B, MIC, EK Mark, PSB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 2500 m
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
11.4 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
359 x 396 x 259.5 mm
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
470 x 430 x 378 mm
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Red Flag Linux Desktop 4.0, 5.0 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0 SUSE Linux Enterprise Server 8.0, 9.0 SUSE Linux Professional 9.1, 9.2, 9.3 Debian GNU/Linux 3.0, 3.1 Linspire Linux 4.5, 5.0 SUSE Linux 10.0, 10.1 Microsoft Windows 2000 Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows Me Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows 98 Microsoft Windows XP x64 Microsoft Windows Server 2003 Terminal Server Microsoft Windows 2000 Server Terminal Services Microsoft Windows Server 2003 x64 Microsoft Windows Vista Apple Mac OS X Apple Mac OS 9.x Sun Solaris SPARC 7, 8, 9, 10 HP-UX 11.00, 11.11 IBM AIX 5.1, 5.2, 5.3 Sun Solaris x86 10 Novell NetWare 5.x, 6.x
Emulations
PCL 5e, PCL 6, PostScript 3
Memory upgrade
Memory upgrades for the product (capacity).
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:44:50
Testseek has collected 8 expert reviews for Lexmark E250dn A4 Mono Laser 600 x 600 DPI and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-03 22:44:49
As the two letters at the end of the model number suggest, this little Lexmark printer has both network connection and duplex as standard. This is the only printer in the group that can print on both sides of the paper in one job, which potentially can...
100%
pcauthority.com.au
Updated:
2011-11-05 10:09:07
A versatile, high-quality printer with a wide range of features Lexmark has a pretty good record with laser printers at PC Authority, and the E250dn continues the trend. It’s tremendously quick, and produces single-page documents from either sta...
83%
Pcwelt.de
Updated:
2015-06-25 07:14:58
Fazit: Flotter Arbeitsplatzdrucker mit guter bis sehr guter Druckqualität. In der Grundkonfiguration kommt der Lexmark E250d mit 32 MB Speicher und einer automatischen Duplex-Einheit. LaserdruckerLexmark E250dPreis-Leistungs-Note 2,7 Leistungsnote *)...
0%
Howstuffworks.com
Updated:
2011-10-03 22:44:49
The Lexmark E250dn monochrome laser printer offers a number of attractive features, but its per-page printing costs are higher than average. Still, this model performs well and proves to be an overall good purchase.The E250dn supports USB, parallel and...
Good Good output quality, built-in duplexer and network connectivity, above-average print speeds, compact footprint, supports multiple connections and wireless connectivity (with an optional adapter)...
Bad Slightly high per-page printing costs, limited paper capacity out of the box, output quality of photos is average, no LCD display, complicated light/blinking light sequences on control panel...
Bottom line The Lexmark E250dn monochrome laser printer offers a number of attractive features, but its per-page printing costs are higher than average. Still, this model performs well and proves to be an overall good purchase.The E250dn supports USB, parallel an...
80%
pcmag.com
Updated:
2011-10-03 22:44:50
Color lasers may be the wave of the future, but monochrome lasers arent going to disappear anytime soon, especially not with models such as the Lexmark E250dn ($249 direct) available. The E250dn is not only the right size and price for a small offic...
Good Fast. Network connector. Built-in duplexer. Reasonably high-quality text and graphics.
Bad Photo quality is a little lower than what most monochrome lasers offer.
Bottom line The Lexmark E250dn delivers speed and reasonably high-quality monochrome output for a small office, along with a network connection and duplexing...
80%
Show all
Customer service details