location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E250d Laser 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E250d Laser
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33S0100
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark E250d Laser 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 26 ppm
  • - Duplex printing
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB 366 MHz
Long product name Lexmark E250d Laser 600 x 600 DPI A4 :
The long product name of Lexmark E250d Laser 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E250d Monochrome Laser / Duplex / 28 ppm / 600 x 600 dpi
More>>>
Lexmark E250d Laser 600 x 600 DPI A4:
The official description of Lexmark E250d Laser 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A great desktop value – with duplex printing now standard!

Two-sided savings
With automatic duplex printing, you'll not only make considerable cost
savings, but you'll help save the environment too.

High-speed printing
Thanks to instant warm-up technology and rapid 28 ppm print speeds,
you can complete print jobs before other printers even wake up!

Business-class flexibility
Benefit from reliable PCL printing, an optional second input drawer, or
a network model to spread the benefits to multiple users.

Short summary description Lexmark E250d Laser 600 x 600 DPI A4:
This short summary of the Lexmark E250d Laser 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E250d Laser, Laser, 600 x 600 DPI, A4, 26 ppm, Duplex printing

Long summary description Lexmark E250d Laser 600 x 600 DPI A4:
This is an auto-generated long summary of Lexmark E250d Laser 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Lexmark E250d Laser. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm, Duplex printing

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Time to first page (black, normal)
7.5 s
Features
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
800 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media types supported
Envelopes, Paper Labels, Plain Paper, Transparencies, Refer - Card Stock & Label Guide
Performance
Internal memory *
32 MB
Maximum internal memory
96 MB
Processor frequency
366 MHz
Performance
Sound pressure level (printing)
50 dB
Sound power level (standby)
20 dB
Design
Certification
FCC Class B, UL 60950-1 3rd Edition, U.S. FDA, IEC 320-1,CSA, ICES Class B, Energy Star, CE Class B, CB IEC 60950-1
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11.4 kg
Dimensions (WxDxH)
359 x 396 x 259.5 mm
Other features
Mac compatibility
Yes
Standard media sizes
10 Envelope (105mm x 241mm) 7 3/4 Envelope (98mm x 191mm) 9 Envelope (98mm x 225mm) A4 (210mm x 297mm) A5 (148mm x 210mm) B5 Envelope (176mm x 250mm) C5 Envelope (162mm x 229mm) DL Envelope (110mm x 220mm) Executive (184mm x 267mm) Folio (216mm x 330mm) JIS-B5 (182mm x 257mm) Legal (216mm x 355mm) Letter (216mm x 279mm) Statement (140mm x 216mm) Universal
Memory upgrade
Yes
Compatible operating systems
Windows 98SE Windows ME Windows NT (4.00/4.00 Server) Windows 2000 Windows Server 2003 Windows XP Professional x64 Mac OS X
Emulations
PCL 5e, PCL 6
Package dimensions (WxDxH)
470 x 430 x 378 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 07:11:34
Uk has collected 8 expert reviews for Lexmark E250d Laser 600 x 600 DPI A4 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-06-25 07:11:33
As the two letters at the end of the model number suggest, this little Lexmark printer has both network connection and duplex as standard. This is the only printer in the group that can print on both sides of the paper in one job, which potentially can...
100%
pcauthority.com.au
Updated:
2015-06-25 07:11:33
A versatile, high-quality printer with a wide range of features Lexmark has a pretty good record with laser printers at PC Authority, and the E250dn continues the trend. It’s tremendously quick, and produces single-page documents from either sta...
83%
Howstuffworks.com
Updated:
2015-06-25 07:11:33
The Lexmark E250dn monochrome laser printer offers a number of attractive features, but its per-page printing costs are higher than average. Still, this model performs well and proves to be an overall good purchase.The E250dn supports USB, parallel and...
Good Good output quality, built-in duplexer and network connectivity, above-average print speeds, compact footprint, supports multiple connections and wireless connectivity (with an optional adapter)...
Bad Slightly high per-page printing costs, limited paper capacity out of the box, output quality of photos is average, no LCD display, complicated light/blinking light sequences on control panel...
Bottom line The Lexmark E250dn monochrome laser printer offers a number of attractive features, but its per-page printing costs are higher than average. Still, this model performs well and proves to be an overall good purchase.The E250dn supports USB, parallel an...
80%
pcmag.com
Updated:
2015-06-25 07:11:33
Color lasers may be the wave of the future, but monochrome lasers arent going to disappear anytime soon, especially not with models such as the Lexmark E250dn ($249 direct) available. The E250dn is not only the right size and price for a small offic...
Good Fast. Network connector. Built-in duplexer. Reasonably high-quality text and graphics.
Bad Photo quality is a little lower than what most monochrome lasers offer.
Bottom line The Lexmark E250dn delivers speed and reasonably high-quality monochrome output for a small office, along with a network connection and duplexing...
80%