location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 400-Sheet Universally Adjustable Tray with Drawer 400 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400-Sheet Universally Adjustable Tray with Drawer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30G0860 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646090940 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark 400-Sheet Universally Adjustable Tray with Drawer 400 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 400 sheets
  • - Supported media weight(s): 60 - 176 g/m²
  • - Transparencies
Long product name Lexmark 400-Sheet Universally Adjustable Tray with Drawer 400 sheets :
The long product name of Lexmark 400-Sheet Universally Adjustable Tray with Drawer 400 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

400-Sheet Universally Adjustable Tray
More>>>
Lexmark 400-Sheet Universally Adjustable Tray with Drawer 400 sheets:
The official description of Lexmark 400-Sheet Universally Adjustable Tray with Drawer 400 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

400-Sheet Universally Adjustable Tray with Drawer

Short summary description Lexmark 400-Sheet Universally Adjustable Tray with Drawer 400 sheets:
This short summary of the Lexmark 400-Sheet Universally Adjustable Tray with Drawer 400 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 400-Sheet Universally Adjustable Tray with Drawer, T65x, X651, X652, X654, X656, 400 sheets, 60 - 176 g/m², 4 kg, 5.4 kg, 16 pc(s)

Long summary description Lexmark 400-Sheet Universally Adjustable Tray with Drawer 400 sheets:
This is an auto-generated long summary of Lexmark 400-Sheet Universally Adjustable Tray with Drawer 400 sheets based on the first three specs of the first five spec groups.

Lexmark 400-Sheet Universally Adjustable Tray with Drawer. Compatibility: T65x, X651, X652, X654, X656, Maximum capacity: 400 sheets, Supported media weight(s): 60 - 176 g/m². Weight: 4 kg. Package weight: 5.4 kg. Products per pallet: 16 pc(s), Pallet gross weight: 103 kg. Dimensions (WxDxH): 421 x 510 x 130 mm

Features
Compatibility *
T65x, X651, X652, X654, X656
Maximum capacity
400 sheets
Supported media weight(s)
60 - 176 g/m²
Media formats
Transparencies
Yes
Weight & dimensions
Weight
4 kg
Packaging data
Package weight
5.4 kg
Logistics data
Products per pallet
16 pc(s)
Pallet weight (imperial)
103 kg (227 lbs)
Pallet gross weight
103 kg
Other features
Dimensions (WxDxH)
421 x 510 x 130 mm
Country Distributor
Switzerland 2 distributor(s)
United Kingdom 1 distributor(s)