location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 30G0482 laser printer 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30G0482
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30G0482
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15162
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:49:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark 30G0482 laser printer 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - 53 ppm
  • - Duplex printing
  • - Internal memory: 256 MB 600 MHz
Warranty: 2 Year
Long product name Lexmark 30G0482 laser printer 1200 x 1200 DPI :
The long product name of Lexmark 30G0482 laser printer 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Monochrome Laser Printer
More>>>
Lexmark 30G0482 laser printer 1200 x 1200 DPI:
The official description of Lexmark 30G0482 laser printer 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lexmark T656dne adds something exciting and new to the mix: It’s the first mono A4 single-function printer designed with a large colour touch screen, giving you quick and easy access to Lexmark’s industry-leading solutions. Discover powerful applications that help you save time, lower costs, print responsibly and communicate more effectively than ever before! This reliable partner for high-volume printing comes with all the valuable features that make the award-winning Lexmark T650 Series so compelling, including rapid print speeds, versatile media support and out-of-the-box simplicity.

Short summary description Lexmark 30G0482 laser printer 1200 x 1200 DPI:
This short summary of the Lexmark 30G0482 laser printer 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 30G0482, 1200 x 1200 DPI, 53 ppm, Duplex printing

Long summary description Lexmark 30G0482 laser printer 1200 x 1200 DPI:
This is an auto-generated long summary of Lexmark 30G0482 laser printer 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark 30G0482. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 53 ppm, Duplex printing

Printing
Colour *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
53 ppm
Time to first page (black, normal)
7.5 s
Paper handling
Paper tray media types *
Envelopes, Plain paper, Transparencies
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Network
Network ready
No
Performance
Internal memory *
256 MB
Processor frequency
600 MHz
Performance
Sound pressure level (printing)
56 dB
Sound power level (standby)
27 dB
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 3048 m
Weight & dimensions
Weight
24 kg
Dimensions (WxDxH)
438 x 526 x 425 mm
Packaging data
Package weight
25.8 kg
Other features
Recommended operating temperature range (T-T)
16 - 32 °C
Mac compatibility
Yes
Standard media sizes
- A4 - A5 - A6
Compatible operating systems
- Windows - Linux
Package dimensions (WxDxH)
550 x 545 x 625 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:52:33
Uk has collected 2 expert reviews for Lexmark 30G0482 laser printer 1200 x 1200 DPI and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
itreviews.com
Updated:
2011-10-03 22:52:33
Buyers should consider first the underlying specification of this printer before taking the new colour touch-screen into consideration. After all, it's an impressive 53ppm mono laser with built-in duplexer, lots of paper handling/finishing options, a...
0%
v3.co.uk
Updated:
2011-10-03 22:52:33
In many respects Lexmark's new T656dne is much like any other network mono laser printer, albeit one that can deliver good quality A4 documents at an impressive rate of up to 53ppm. In addition, however, it has a unique distinguishing factor: a built-i...
Good Fast laser engine with integrated duplexer; extensive paper handling/finishing options; built-in hard disk; colour touchscreen; ability to run custom applications...
Bad Monochrome; A4 only; no tools to develop applications...
Bottom line A fast, well specified and very expandable network laser, the T656dne is a good choice for small companies looking for a flexible shared printer and larger organisations needing lots of departmental workhorses. The colour touchscreen adds an extra dim...
60%