location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark T652N 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T652N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30G0223
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2023 08:17:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark T652N 1200 x 1200 DPI A4 :
The long product name of Lexmark T652N 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200dpi, 43ppm, 500MHz, 128MB, 1x USB 2.0 B, 1x USB 2.0 A, Fast Ethernet, Grey
More>>>
Lexmark T652N 1200 x 1200 DPI A4:
The official description of Lexmark T652N 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Robust, ultra-fast and incredibly versatile, the Lexmark T650n Series fits every type of need. Whether you’re looking for a serious performer for high-volume printing or an effective solution for printing on a wide range of media, these powerful monochrome laser printers deliver the ultimate combination of quality, low ownership costs and outstanding reliability.

- Up to 43 ppm print speeds
- 500MHz processor
- 128MB standard memory
- Recommended monthly volume: 3,000 to 20,000 pages
- 350-sheet standard input, 4,000 maximum
- 350-sheet standard output, 2,750 maximum
- Ships with a 7,000-page Starter Return Program Print Cartridge
- Lexmark High Yield Print Cartridge (25,000 pages) available

Short summary description Lexmark T652N 1200 x 1200 DPI A4:
This short summary of the Lexmark T652N 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark T652N, Laser, 1200 x 1200 DPI, A4, 43 ppm, Network ready

Long summary description Lexmark T652N 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark T652N 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark T652N. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 43 ppm. Display: LCD. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Time to first page (black, normal)
7.5 s
Features
Maximum duty cycle *
200000 pages per month
Recommended duty cycle
20000
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
Microsoft XPS, PCL 5e, PCL 6, PDF 1.6, PostScript 3, PPDS, XHTML
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
350 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
4000 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
Envelopes sizes
7 3/4, 9, 10, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
2
Optional connectivity
Ethernet, Parallel, Serial (RS-232), Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Supported network protocols (IPv4)
TCP/IP, AppleTalk, IPX/SPX, LexLink (DLC)
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Processor frequency
500 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
26 dB
Design
Display
LCD
Certification
Blue Angel (RAL-UZ-122), CAN/CSA-C22.2 60950-1, CSA E60825-1, ICES-003 Class B, BSMI Class B, CNS 13438, VCCI Class B, US FDA, FCC Class B, UL 60950-1, IEC 320-1, EN/IEC 60320-1, CE Class B, CB IEC 60950-1, EN 60950-1, EN/IEC 61000-3, EN 55022 Class B, EN 55024, EN/IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, SMA C-tick mark Class B, CCC Class B, CISPIR 22 Class B, EK Mark, N Mark
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Other operating systems supported
IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 3048 m
Operating temperature (T-T)
60 - 90 °F
Weight & dimensions
Weight
18.4 kg
Dimensions (WxDxH)
425 x 493 x 348.5 mm
Other features
Power supply type
AC
Mac compatibility
Yes
Maximum input capacity for envelopes
85
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Networking features
Fast Ethernet
Power LED
Yes
Package dimensions (WxDxH)
590 x 520 x 475 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:22:01
Uk has collected 4 expert reviews for Lexmark T652N 1200 x 1200 DPI A4 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-13 20:22:00
Lexmarks T652n monochrome laser printer combines a speedy engine, lots of paper capacity, and a vast array of paper-handling options. But in view of its high price, it seems a bit skimpily configured. (We have the same complaint about its similarly priced competitor, the HP LaserJet P4014n.) Although the T652n didnt come anywhere near delivering Lexmarks promised top speed of 48 pages per minute (ppm) in our tests, it was still fast. Plain-text pages printed at a swift rate of 38.2ppm and gr...
Good Fast, text quality is great...
Bad Expensive, poor graphics printing, poor printed documentation...
Bottom line Lexmark’s T652n has almost everything you’d want in a high-volume printer. Its few omissions, however, (particularly the absence of a duplexer) make its price seem excessive...
70%
pcadvisor.co.uk
Updated:
2013-11-13 20:22:00
Product Code: 0030G0225 Lexmarks T652n monochrome laser printer combines a speedy engine, lots of paper capacity, and a vast array of paper-handling options. But in view of its high price, it seems a bit skimpily configured. (We have the same compla...
Bottom line Lexmarks T652n has almost everything youd want in a high-volume printer. Its few omissions, however, (particularly the absence of a duplexer) make its price seem excessive. Melissa Riofrio Lowest online price: ££593.53 Buy it now: click here...
70%
techworld.com
Updated:
2013-11-13 20:22:00
Lexmark's T652n monochrome laser printer combines a speedy engine, lots of paper capacity, and a vast array of paper-handling options. But in view of its high price, it seems a bit skimpily configured. (We have the same complaint about its similarly p...
Bottom line Lexmark's T652n has almost everything you'd want in a high-volume printer. Its few omissions, however, (particularly the absence of a duplexer) make its price seem excessive...
0%
pcworld.com_techhive.com
Updated:
2013-11-13 20:22:00
Lexmarks T652n monochrome laser printer combines a speedy engine, lots of paper capacity, and a vast array of paper-handling options. But in view of its high price--$899 as of May 25, 2009--it seems a bit skimpily configured. (We have the same complai...
Good Fast; high standard paper capacity, Ships with 10,000page cartridge...
Bad Expensive; dark, banded graphics quality, Sketchy setup guide; no duplexing...
73%