Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X9350 Inkjet 11 ppm 4800 x 1200 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X9350
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30B0000
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7910
This statistic is based on the 85053 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83094 free Open Icecat users.
Info modified on: 04 Apr 2019 08:00:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One Year Exchange Limited Warranty
Long product name Lexmark X9350 Inkjet 11 ppm 4800 x 1200 DPI A4 :
The short editorial description of Lexmark X9350 Inkjet 11 ppm 4800 x 1200 DPI A4

X9350 Wireless Office All-In-One with Duplex
More>>>
Lexmark X9350 Inkjet 11 ppm 4800 x 1200 DPI A4:
The official marketing text of Lexmark X9350 Inkjet 11 ppm 4800 x 1200 DPI A4 as supplied by the manufacturer

- The Lexmark X9350 All-in-One Plus Photo combines broad office functionality with high-quality photo capability, helping you do more, with truly professional results. Built-in wireless technology offers users convenience and mobility

- Integrated duplex capability allows for efficient two-sided printing

- Professional quality printing! Up to 32 ppm black and 27 ppm color
evercolor™2 ink combines exceptional resilience with improved archivability

- Full featured fax with up to 50-page auto document feeder

Office Functionality

Wireless
- Users gain convenience and flexibility with built-in 802.11g wireless
technology (also compatible with 802.11b) (1)
- Ethernet networking allows the flexibility to connect multiple users
quickly and easily to a central printer (1)

Fax
- Large up to 50-page capacity auto document feeder (ADF) for
multiple page faxing and copying
- Standalone fax with 33.6 Kbps modem speed
- 99 speed dials, automatic redial, and supports caller ID

Photo
- Print directly from digital memory card slots, PictBridge compatible
digital cameras or USB flash drives
- View and edit photos with large 2.4" (6 cm) color display
- Bluetooth connectivity for printing from camera phones (requires
optional adapter)
- Lexmark Imaging Studio Software makes it easy to crop, rotate,
resize photos, apply photo effects; plus 1-touch color fix and red
eye reduction

Scan
- Flatbed scanner with 48-bit color depth; 16-bit grayscale
- Up to 1200 x 4800 ppi optical resolution
Copy
- 1-touch PC-free copy (color or black)
- Up to 27 cpm black and 26 cpm color
- 1-99 copies at at time

Print
- Fast! Up to 32 ppm black and 27 ppm color printing
- Duplex capability allows for efficient printing and copying on both
sides of the page (A4, Letter and Legal paper sizes)
- Superior quality printing up to 4800 x 1200 dpi resolution

Lexmark Productivity Suite
- Easily convert documents to PDFs
- Optical Character Recognition (OCR) software allows you to easily
scan hard copy text documents into a soft copy format

Cartridge Compatibility
- Black: 44 High Yield; Color: 43 High Yield; Photo: 40

Paper Compatibility
- Lexmark PerfectFinish™ Photo Paper

Short summary description Lexmark X9350 Inkjet 11 ppm 4800 x 1200 DPI A4:
This short summary of the Lexmark X9350 Inkjet 11 ppm 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X9350, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, 50 sheets, A4

Long summary description Lexmark X9350 Inkjet 11 ppm 4800 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark X9350 Inkjet 11 ppm 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark X9350. Print technology: Inkjet, Printing: Colour printing. Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Scanning: Colour scanning. Optical scanning resolution: 1200 x 4800 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Standard input capacity: 50 sheets

Features
Print technology *
Indicates the method used to print by this product.
Inkjet
Printing *
Producing a paper copy of information stored on a computer.
Colour printing
Copying *
Description of copying function (colour or monochrome).
Colour copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Mono faxing
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
5000 pages per month
Market positioning *
Home & Office
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
4
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
11 ppm
Maximum resolution *
Maximum printing resolution.
4800 x 1200 DPI
Print resolution colour
4800 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
32 ppm
Print speed (colour, draft quality, A4/US Letter)
27 ppm
Copying
Copy speed (black, normal quality, A4)
11 cpm
Copy speed (colour, normal quality, A4)
2 cpm
Maximum copy speed (black, A4)
27 cpm
Maximum copy speed (colour, A4)
26 cpm
Scanning
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
1200 x 4800 DPI
Scanner type *
Indicates the type of scanner this product is.
Flatbed
Maximum scan area
215 x 355 mm
Input colour depth
Colour depth of the input into the product. The colour depth is either the number of bits used to indicate the color of a single pixel, in a bitmapped image or video frame buffer, or the number of bits used for each color component of a single pixel. High-end laptops have 24-bit colour depth.
48 bit
Fax
Modem speed
The speed at which data is transferred by a modem.
33.6 Kbit/s
Input & output capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
50 sheets
Maximum input capacity
300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Performance
Printing noise level
52 dB
Design
Built-in display *
A display which is part of the product, so you do not need to attach another display.
Yes
Display
The description of display that can includes display type, resolution, size etc.
LCD
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10.2 kg
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
10 pc(s)
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
465 x 384 x 269 mm
Media types supported
The types of media which can be used with this product.
Card Stock, Coated Paper, Envelopes, Labels, Plain Paper, Transparencies, Banner, Hagaki Card, Index Card (3"x5"), Iron-On Transfers, Photo Paper
Wireless technology
Technology that communicates with other devices without a physical connection e.g. radio, WiFi.
802.11g
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000 Microsoft Windows XP Apple Mac OS X (10.3.0-10.3.x) Apple Mac OS X (10.4.0-10.4.x) Microsoft Windows XP Pro x64
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Fax,Scan
Colour all-in-one functions
copy, print, Scan
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
558 x 373 x 471 mm
I/O ports
An interface on a device to which you can connect another device.
Fast Ethernet, USB 2.0, PictBridge
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1219 x 1016 x 1088 mm
Standard media sizes
10 Envelope, 7 3/4 Envelope, 9 Envelope, A4, A5, B5 Envelope, C5 Envelope, DL Envelope, 6 3/4 Envelope, A2 Baronial, A6 Card, B5, C6 Envelope, Custom (216 x 432 mm), Hagaki Card, Index Card, Executive, Legal, Letter, 4 x 6", Statement, L, 2L, Chokei 3, Chokei 4, Chokei 40, Kakugata 3, Kakugata 4, Kakugata 5, Kakugata 6, 13 x 18 cm, 10 x 15 cm
Print quality (black, normal quality)
1200 DPI
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 19:46:25
Testseek has collected 26 expert reviews for Lexmark X9350 Inkjet 11 ppm 4800 x 1200 DPI A4 and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
69%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-14 19:46:24
Last month we saw Lexmarks first wireless inkjet printer - an attempt to bring the technology to the masses at a very low price - but this MFP is a far more serious proposition. The X9350 has the same wireless capability as the Z1420 but puts it in...
60%
gadgetspeak.com
Updated:
2011-08-14 19:46:24
Published in...
68%
pocket-lint.com
Updated:
2011-08-14 19:46:24
Can Lexmark perform with this model?...
Good Features, price, control panel...
Bad Disappointing top quality print output, text output not up to scratch, blocky design...
Bottom line A good price combined with a great feature set makes it look good on paper, but photo-quality prints dissatisfy as does the text output...
70%
itreviews.com
Updated:
2011-08-14 19:46:24
well featured wireless multi-function device: The X9350 is a multi-function device that combines a sheet-fed scanner and copier, a colour printer and a fax, all in one unit. Its nicely designed, has a small footprint and best of all it gives...
0%
techradar.com
Updated:
2011-08-14 19:46:24
This machine is an all-in-one fax, colour inkjet printer, scanner and copier. It performs with varying ability, faces stiff competition from HP and Epson, but generally failed to impress us considering the price. Lexmark has many different models of al...
Good Nice to have the wireless option, Bright and sharp printer colours...
Bad Expensive, Poor quality scanning and copying...
Bottom line This machine is an all-in-one fax, colour inkjet printer, scanner and copier. It performs with varying ability, faces stiff competition from HP and Epson, but generally failed to impress us considering the price. Lexmark has many different models of al...
40%
techadvisor.co.uk
Updated:
2011-08-14 19:46:24
The Lexmark X9350 is a rarity in the MFD (multifunction device) market: its a carefully thought-out product designed with small-business users in mind. Many MFDs bandy about the all-in-one tag when, in reality, they consist of nothing more than a co...
Bottom line Lexmark has built a product that ticks just about every box on the list of requirements for a business MFD. Our only criticism concerns print quality on plain paper, but even this isnt too bad. Were delighted to give the Lexmark X9350 the thumbs up...
80%
pcauthority.com.au
Updated:
2011-11-05 10:18:12
The Lexmark X9350 is the only all-in-one to offer wireless printing this month. It costs $276 and offers both 802.11g and Ethernet connections.Running the setup application will con­figure it to connect to your wireless router – you have to...
67%
goodgearguide.com.au
Updated:
2011-11-05 10:18:13
The best part about Lexmarks flagship multifunction device is that it can be used wirelessly. It comes with a built in 802.11g adapter, which can run in ad-hoc mode or in infrastructure mode and is fairly easy to set up. When it runs in ad-hoc mode, u...
Good Automatic duplexing, built in 802.11g wireless networking...
Bad Photo prints lack definition, text output slightly muddy The Final Word If you want a machine that can do it all, and also one that offers plenty of convenience, the X9350 cant be overlooked. Its very well priced and would suit either a home environm...
Bottom line If you want a machine that can do it all, and also one that offers plenty of convenience, the X9350 cant be overlooked. Its very well priced and would suit either a home environment or a small office. Notes # This product is no longer available direc...
80%
Lesnumeriques.com
Updated:
2011-08-14 19:46:24
Pour ce qui est du scanner, ce n'est pas parce qu'on est sur un produit trois fois plus cher qu'il est meilleur que sur les Lexmark plus économiques. C'est le même, ou du moins celui-ci présente les mêmes défauts...
Good Wifi, chargeur de documents, rectoverso, Plus économique en encre que les autres Lexmark, Précision du mode bureautique...
Bad Elle perd souvent les duels face à la HP C6180, Lente, Scanner, Tableau de commande chargé, Coût à la page supérieur à Canon et HP...
Bottom line On aime son WiFi, son fax, son chargeur de document. Mais on préfère les débits, les cartouches et la qualité photo de la HP C6180...
80%
svmlemag.fr
Updated:
2011-08-14 19:46:24
Très complet et plutôt réussi, ce multifonction haut de gamme de Lexmark, dédié aux particuliers exigeants et aux professions libérales, sans oublier les TPE ! Le X9350 est le premier modèle à jet d’encre de la firme à intégrer deux modules réseau, E...
Good Avec ses modules réseau, son chargeur de documents et le support du recto verso, ce toutenun fait un très bon outil pour la bureautique et l’archivage.
Bad L’engin est bruyant, pas très rapide et moins bon que les concurrents côté photos.
80%
01net.com
Updated:
2011-08-14 19:46:25
Bien connu pour ses produits bureautiques, Lexmark nous livre ici sa dernière création : une imprimante multifonction à jet dencre couleur capable dimprimer les documents en recto verso et ce, en se passant de câble de liaison, car elle est munie du...
Good Bon niveau déquipement, Connectivité, Impression recto verso en standard, Bonne vitesse dimpression, Garantie à domicile sous 24 h...
Bad Système à 2 cartouches (1 noire 1 tricolore)...
Bottom line Bien connu pour ses produits bureautiques, Lexmark nous livre ici sa dernière création : une imprimante multifonction à jet dencre couleur capable dimprimer les documents en recto verso et ce, en se passant de câble de liaison, car elle est munie du...
0%
Chip.de
Updated:
2011-08-14 19:46:24
Der Lexmark X9350 unterscheidet sich von anderen Multifunktionsdruckern vor allem durch eines: Dank WLAN können Sie ihn hinstellen, wo Sie wollen. Wir haben getestet, was er darüber hinaus noch leistet.
75%
magnus.de
Updated:
2011-08-14 19:46:24
Für Funkwellen- Skeptiker steht auch eine USB-2.0- Schnittstelle zur Verfügung, über Kartenslots lassen sich alle üblichen Kamera-Speicherkarten auslesen, PictBridge-Kameras direkt an der Vorderseite des Gerätes anschließen. Auch mit der weiteren Ausst...
Bottom line Das X9350 zeigte im Test kaum Mängel und ist Selbstständigen und kleineren Büros als Office-Gehilfe zu empfehlen...
0%
computerwoche.de
Updated:
2016-02-22 09:08:59
Ausstattung: Hier liegt die Stärke des Lexmark X9350 und der wesentliche Unterschied zum Dell Photo Printer AIO 966 , der auf diesem Lexmark-Modell basiert. Der X9350 bietet zusätzlich zum Vorschaudisplay, dem automatischen Vorlageneinzug, der Faxfunktion...
Bottom line Testurteil: Der Lexmark X9350 ist ein Multifunktionsgerät mit jeder Menge Ausstattung fürs kleine Büro und zu Hause. Alltagsaufgaben erledigte der Lexmark X9350 im Test ordentlich. Hobbyfotografen wird allerdings die Druckqualität bei Fotos nicht ausreich...
0%
pcmag.com
Updated:
2011-08-14 19:46:24
Neither company likes to talk about it, but its no secret that Lexmark manufactures some of Dells printers and AIOs. In many cases, Lexmark also sells clearly similar versions, but that doesnt mean theyre identical. A case in point is the Lexmark...
Good Duplexer for printing on both sides of a page. Scans and faxes over network. Standalone copier and fax.
Bad Slow. Text quality is at the low end of the typical range for ink jet AIOs.
Bottom line The Lexmark X9350 is a little slow, but it offers lots of features for the price, including duplexing, network support, and standalone copying and faxing...
70%
wi-fiplanet.com
Updated:
2011-08-14 19:46:24
Its getting harder and harder to justify buying a printer these days.
0%
hardwarecentral.com
Updated:
2011-08-14 19:46:24
Ready to check off items on your inkjet printer/scanner/copier/fax wish list? Check out this $280-before-discounts deluxe model, which comes with everything from an automatic document feeder and duplex to memory-card slots and a color LCD for browsing...
73%
v3.co.uk
Updated:
2011-08-14 19:46:24
Lexmarks top-of-the-range, wireless all-in-one machine has all the extras, but what about the fundamentals?...
60%
trustedreviews.com
Updated:
2011-08-14 19:46:24
Lexmark has a lot of all-in-ones in its stable, but the newly launched X9350 is the best equipped of the lot. Designed to be a top-end home or home-office device, it should be able to handle a wide cross-section of printing tasks. Liveried in grey and hi...
70%
pcforalla.idg.se
Updated:
2011-08-14 19:46:24
Lexmark x9350 är en mångsidig multimaskin med allt från fax till kopiering, bildinläsning till renodlade fotoutskrifter. Från håll ser den imponerande ut. Plastdetaljer på fronten är klarlackade medan vissa delar är täckta med silverfärg för att ge in...
Good Många funktioner. Wlan. Mångsidig utskrift.
Bad Plastig. Långsam.
70%
smartson.se
Updated:
2011-08-14 19:46:24
En allt-i-ett produkt främst för hemmakontoret med duplexfunktion och trådlös anslutning. Godkänd kvalitet men lite långsam.
0%
Show all
Customer service details