location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X2450 Inkjet 4800 x 1200 DPI 5 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X2450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30A0903
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X2450 Inkjet 4800 x 1200 DPI 5 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet
  • - 4800 x 1200 DPI
  • - 5 ppm
  • - 4.9 kg
Long product name Lexmark X2450 Inkjet 4800 x 1200 DPI 5 ppm :
The long product name of Lexmark X2450 Inkjet 4800 x 1200 DPI 5 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LEXMARK X2450 Thermal Inkjet printer
More>>>
Lexmark X2450 Inkjet 4800 x 1200 DPI 5 ppm:
The official description of Lexmark X2450 Inkjet 4800 x 1200 DPI 5 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Up to 15 pages per minute in black and 15 pages in colour
-38 second 10x15 prints (printing in QuickPrint mode and excluding PC processing time)
-Print resolution up to 4800dpi
-One touch colour copy
-Easy Printing System - Only one cartridge to replace
-Produces black and colour copies when attahced to a PC
-One starter cartridge (replace with one high resolution ink cartridge No.1)

Short summary description Lexmark X2450 Inkjet 4800 x 1200 DPI 5 ppm:
This short summary of the Lexmark X2450 Inkjet 4800 x 1200 DPI 5 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X2450 , Inkjet, 4800 x 1200 DPI

Long summary description Lexmark X2450 Inkjet 4800 x 1200 DPI 5 ppm:
This is an auto-generated long summary of Lexmark X2450 Inkjet 4800 x 1200 DPI 5 ppm based on the first three specs of the first five spec groups.

Lexmark X2450 . Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Optical scanning resolution: 600 x 1200 DPI

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
5 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Scanning
Optical scanning resolution *
600 x 1200 DPI
Scan technology
CIS
Features
Maximum duty cycle *
1000 pages per month
Performance
Sound power level (printing)
50 dB
Design
Market positioning *
Home & office
Certificates
Certification
Energy Star, CSA, c-UL-us, ICES Class B, Executive Order 132221, CE Class B, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO, C-tick mark Class B, V85, CCC Class B, BSMI Class B, METI(PSE), VCCI Class B, FCC Class B, UL 60950 3rd Edition
Weight & dimensions
Weight
4.9 kg
Other features
I/O ports
USB 2.0
Dimensions (WxDxH)
375 x 286 x 152.2 mm
Standard media sizes
-10 Envelope -7 3/4 Envelope -9 Envelope -A4 -A5 -B5 Envelope -C5 Envelope -DL Envelope -6 3/4 Envelope -A2 Baronial -A6 Card -B5 -C6 Envelope -Custom (Up to 216 x 432 mm) -Hagaki Card -Index Card -Executive -Legal -Letter -4 x 6" -Statement -L -2L -Chokei 3 -Chokei 4 -Chokei 40 -Kakugata 3 -Kakugata 4 -Kakugata 5 -Kakugata 6 -5 x 7" -13 x 18 cm -10 x 15 cm
Media types supported
Card Stock,Coated Paper, Envelopes, Labels,Plain Paper,Transparencies,Banner (A4 or Letter), Hagaki Card,Index Card (3"x5"),Iron-On Transfers,Photo Paper
Compatible operating systems
Microsoft Windows 2000 -Microsoft Windows 98 SE -Microsoft Windows Me -Microsoft Windows XP -Microsoft Windows XP Professional x64 -Microsoft Windows Vista
Package dimensions (WxDxH)
434 x 191 x 346 mm