location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X544dtn Laser A4 1200 x 1200 DPI 23 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X544dtn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28C0320
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X544dtn Laser A4 1200 x 1200 DPI 23 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 23 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB 500 MHz
  • - 31.4 kg
Warranty: 1 Year
Long product name Lexmark X544dtn Laser A4 1200 x 1200 DPI 23 ppm :
The long product name of Lexmark X544dtn Laser A4 1200 x 1200 DPI 23 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23 ppm, 1200 x 1200 dpi, 500MHz, 128MB, RJ-45, USB 2.0, 31.37kg, Grey
More>>>
Lexmark X544dtn Laser A4 1200 x 1200 DPI 23 ppm:
The official description of Lexmark X544dtn Laser A4 1200 x 1200 DPI 23 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

In addition to copying, faxing, duplex scanning and rapid printing up to 23 ppm, the Lexmark X544dtn comes with a Duo drawer, which features a multipurpose feeder to help you print on various media types with ease. Lower your costs with extra-high-yield cartridges, and maximise business performance with its wide range of advanced scanning features.

Easy to use, easy to share
Surprisingly compact for such a fully functioned solution, these devices are also incredibly quiet, easy to use and integrate effortlessly into your existing office environment.
As quiet as 47 dBA while printing; reduce sound even more with Quiet Mode.
User-friendly operator panel for easy access to all functions.
PCL 6 and PostScript 3 emulations ensure compatibility with your application software.
Fully network-ready for enhanced workgroup performance.
Quick and convenient cartridge replacement.

The power of multifunction
Built for serious office work, these new colour MFPs equip you with all the productivity functions you need to maximise your business performance.

Move easily between hardcopy and digital documents with advanced scanning, such as scan to desktop, scan to email or scan to shared server.
Powerful faxing with Super G3 capability.
Models available with duplex printing and duplex scanning.
100-sheet multipurpose feeder and 550-sheet main tray are combined in one unique Duo Drawer option.

Colour that makes a difference!
Outstanding colour adds impact to your important business documents. Lexmark puts its colour expertise to work for you and gives you the tools to control colour output effectively.

Rich, vibrant, true 1200 x 1200 dpi colour printing.
Lexmark High Yield Toner Cartridges to keep printing costs low.
Includes new generation Lexmark toner.
Consistent colour balance with Pantone calibration.
Colour-control tools: coverage estimator and ColorSaver™ mode.

Eco-responsible printing
Printing responsibly means everyone wins – your business, your budget and the environment! Lexmark’s new colour MFPs are eco-designed and come with a range of features to help you print greener at every level.
Models with built-in duplex offer excellent value and paper savings.
Paper Saver lets you print multiple pages per sheet.
Eco-Mode reduces power consumption.
Instant warm-up fuser saves energy while delivering first page quickly.
Lexmark Cartridge Collection Programme for leading-edge recycling.

Lexmark Rewards Add life to your printer
The Lexmark Rewards programme extends the life of your printer – it also reduces operating costs and helps the environment. As a member, you’ll receive a free imaging kit when your printer next needs one. We’ll also send you a free Lexmark High Yield Toner Cartridge of your choice for every 10 empty Lexmark cartridges you return to us. It’s our way of saying thank you for using original Lexmark cartridges with your Lexmark X540 Series colour laser.

Cost saving and environmental features
Duplex models are Energy Star compliant.
Integrated duplex printing helps to reduce paper consumption (X543dn, X544dn/dw/dtn)
Eco-Mode reduces power consumption and Quiet Mode reduces noise emission
Instant warm-up fuser saves energy
High Yield and Extra High Yield Cartridges, Lexmark Cartridge Collection Programme and end-of-life product management help reduce landfill.

Short summary description Lexmark X544dtn Laser A4 1200 x 1200 DPI 23 ppm:
This short summary of the Lexmark X544dtn Laser A4 1200 x 1200 DPI 23 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X544dtn, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark X544dtn Laser A4 1200 x 1200 DPI 23 ppm:
This is an auto-generated long summary of Lexmark X544dtn Laser A4 1200 x 1200 DPI 23 ppm based on the first three specs of the first five spec groups.

Lexmark X544dtn. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 23 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Print speed (colour, normal quality, A4/US Letter)
23 ppm
Time to first page (black, normal)
13 s
Time to first page (colour, normal)
13 s
Economical printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Copy speed (black, normal quality, A4)
23 cpm
Copy speed (colour, normal quality, A4)
23 cpm
Time to first copy (black, normal)
16.5 s
Time to first copy (colour, normal)
17.5 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
55000 pages per month
Digital sender
No
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.6, PostScript 3, PPDS
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
4
Total input capacity *
900 sheets
Total output capacity *
15 sheets
Auto document feeder (ADF) output capacity
50 sheets
Maximum number of input trays
4
Maximum input capacity
900 sheets
Maximum output capacity
15 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Optional connectivity
Ethernet, Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Maximum internal memory
640 MB
Internal memory *
128 MB
Processor frequency
500 MHz
Sound pressure level (printing)
48 dB
Sound pressure level (duplex printing)
51 dB
Sound pressure level (copying)
50 dB
Sound pressure level (scanning)
45 dB
Sound pressure level (quiet mode)
45 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (average operating)
370 W
Power consumption (PowerSave)
23 W
AC input voltage
100 - 240 V
AC input frequency
50 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard
Linux operating systems supported
RedHat EL Linux 3 U9, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, SuSE Linux 10, SuSE Linux 10.3, SuSE Linux 11, Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Other operating systems supported
IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating altitude
0 - 3048 m
Certificates
Certification
U.S. FDA, 47CFR-68 FCC, CFR 47-173, FCC B, UL 60950-1, IEC 60320-1, ECMA 370, CA RSS-210. RSS-GEN, RSS-102, ICES-003 B, CE B, CB IEC 60950-1, IEC 60825-1, IEC 61000-3-2, IEC 61000-3-3, EN 55022 B, EN 55024, CISPR 22 B, GS (TÜV), EN 60825-1, SEMKO, ACMA A-tick mark B, TEC, VCCI B, EK Mark, KCC MIC Mark, CCC B, SIRIM, BSMI B, UL AR, CS, TÜV Rh, SABS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
31.4 kg
Packaging data
Package weight
40.8 kg
Packaging content
Drivers included
Yes
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
440 x 537 x 569 mm
Network ready
Yes
Power supply type
AC
PictBridge
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
598 x 575 x 800 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 07:19:18
Uk has collected 18 expert reviews for Lexmark X544dtn Laser A4 1200 x 1200 DPI 23 ppm and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
alphr.com
Updated:
2015-06-25 07:19:17
If you work in a school where aesthetics are important, then the Lexmark X544 is probably not for you. Big, heavy, and with all the appeal of a 1980s photocopier, it's a pretty ugly unit. However, if you want a multifunction device that will do just about...
Bottom line A strong multifunction printer that does everything well, although running costs are high...
83%
trustedreviews.com
Updated:
2015-06-25 07:19:17
Fully-fledged colour laser multifunction printers are still fairly thin on the ground, particularly those that claim a workgroup-level print speed of 23ppm. Lexmark's X544dw is and does and has an unconventional design, too. Coloured dark grey and off-w...
90%
digitalversus.com
Updated:
2015-06-25 07:19:18
There are four different versions of the X544. We tested the X544dn, which is a colour multifunction laser with network connectivity and automatic double-sided printing. This X544n is identical, but it doesn't have offer double-sided printing. The X54...
Good Good printing speeds, Automatic doublesided printing mode, Compatible with Windows, Mac and Linux, WiFi...
Bad Scanner quality, Colours too dark, Uses a lot of power...
80%
expertreviews.co.uk
Updated:
2015-06-25 07:19:18
Lexmarks X544 is a traditional small-office workgroup printer: its beige, squat, heavy and designed to pump out an average of around 3,000 pages per month and a maximum of up to 55,000. It has an excellent range of features, including an automatic...
60%
itp.net
Updated:
2015-06-25 07:19:18
Lexmark reckons its X544dn is great value for small and medium workgroups and after putting the machine through its paces, we’re inclined to agree with the firm. From a performance perspective the Lexmark’s print engine proved a champ; it was able to c...
Bottom line When you take into account the X544dn's many features and super quick printing, it is seriously good value...
100%