location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X546dtn Laser A4 1200 x 1200 DPI 23 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X546dtn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26C0244
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X546dtn Laser A4 1200 x 1200 DPI 23 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - A4 23 ppm
  • - Colour copying Colour faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 500 MHz
  • - 31.4 kg
Warranty: 1-Year Onsite Service, Next Business Day
Long product name Lexmark X546dtn Laser A4 1200 x 1200 DPI 23 ppm :
The long product name of Lexmark X546dtn Laser A4 1200 x 1200 DPI 23 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color Laser, 1200 x 1200 dpi, 13 seconds, 25 ppm, 55000 pages per month, 500 MHz, 256 MB, Fast Ethernet, USB 2.0, 31.37 kg
More>>>
Lexmark X546dtn Laser A4 1200 x 1200 DPI 23 ppm:
The official description of Lexmark X546dtn Laser A4 1200 x 1200 DPI 23 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast, Professional, and Budget-Conscious

The X546dtn is compact, network-ready and loaded with benefits for small to midsize workgroups. Reap the productivity advantages of 25 ppm printing in both color and black, 256MB of RAM, large paper input capacity, paper-saving duplex printing, and high-yield cartridges.

Convenience by Your Side

With its small, attractive design and quiet operation, the Lexmark X546dtn will be a welcome addition to your desktop of small workgroup. Welcome more value too, with the included 4,000*-page black and 4,000*-page color cartridges and the innovative Duo Drawer. (*Declared yield up to this number of standard pages, ISO/IEC 19798)

Trust Lexmark Color Expertise

Studies show that color can significantly increase brand recognition and reader retention. Lexmark gives you 1200 x 1200 dpi color for vivid accuracy to the finest details plus tools to effectively manage color output costs.

Lexmark Rewards—Save Money and the Planet

Save up to 20% on supplies and go green with Lexmark Rewards. You'll earn free high-yield toner cartridges and imaging kits simply for using genuine Lexmark toner and returning your empty cartridges to Lexmark for recycling.

Lifetime Pricing Guarantee

For as long as you own your X546dtn, Lexmark guarantees never to increase the U.S. toner cartridge price found on Lexmark.com.

Eco-Responsible

Saving resources means everyone wins – your business, your budget and the environment. Print greener with paper-saving duplex, Eco-Mode, and an energy-saving instant warm-up fuser. And toner cartridges for Lexmark X540 Series never require shaking to deliver their full declared yield.

Short summary description Lexmark X546dtn Laser A4 1200 x 1200 DPI 23 ppm:
This short summary of the Lexmark X546dtn Laser A4 1200 x 1200 DPI 23 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X546dtn, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, Colour faxing, A4

Long summary description Lexmark X546dtn Laser A4 1200 x 1200 DPI 23 ppm:
This is an auto-generated long summary of Lexmark X546dtn Laser A4 1200 x 1200 DPI 23 ppm based on the first three specs of the first five spec groups.

Lexmark X546dtn. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 23 ppm. Copying: Colour copying. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Print speed (colour, normal quality, A4/US Letter)
23 ppm
Duplex print speed (black, normal quality, A4/US Letter)
12 ppm
Time to first page (black, normal)
13 s
Time to first page (colour, normal)
13 s
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
23 cpm
Copy speed (colour, normal quality, A4)
23 cpm
Copy speed (black, normal, US Letter)
25 cpm
Copy speed (colour, normal, US Letter)
25 cpm
Time to first copy (black, normal)
16.5 s
Time to first copy (colour, normal)
17.5 s
Copier resize
25 - 400%
Scanning
Scanning *
No
Maximum scan area
216 x 355 mm
Scanner type *
Flatbed & ADF scanner
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
55000 pages per month
Digital sender
No
Number of print cartridges *
4
Page description languages
PDF 1.6, PPDS
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
4
Total input capacity *
900 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
1140 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
2
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Network
Supported network protocols (IPv4)
TCP/IP IPv4, AppleTalk, TCP/IP IPv6, TCP, UDP
Network printing methods
LPR/LPD, Direct IP (Port 9100), Enhanced IP (Port 9400), FTP, TFTP, IPP 1.1
Performance
Maximum internal memory
640 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
500 MHz
Sound pressure level (printing)
48 dB
Sound pressure level (duplex printing)
51 dB
Sound pressure level (copying)
50 dB
Sound pressure level (scanning)
45 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Certificates
Certification
Blue Angel (RAL-UZ-122), U.S. FDA, 47CFR-68 FCC, CFR 47-173, FCC Class B, UL 60950-1, IEC 60320-1, ECMA 370, CA RSS-210. RSS-GEN, RSS-102, ICES-003 Class B, CE Class B, CB IEC 60950-1, IEC 60825-1, IEC 61000-3-2, IEC 61000-3-3, EN 55022 Class B, EN 55024, CISPR 22 Class B, GS (TÜV), EN 60825-1, ACMA A-tick mark Class B, TEC, VCCI Class B, CCC Class B, SIRIM, BSMI Class B, UL AR, CS, TÜV Rh, SABS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
31.4 kg
Packaging data
Package weight
37.5 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
440 x 537 x 569 mm
Network ready
Yes
Compatible operating systems
Microsoft Windows 2000 Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows XP x64 Microsoft Windows Server 2003 running Terminal Services Microsoft Windows 2000 Server running Terminal Services Microsoft Windows Server 2003 x64 Microsoft Windows Server 2003 x64 running Terminal Services Microsoft Windows Vista Microsoft Windows Vista x64 Microsoft Windows Server 2008 Microsoft Windows Server 2008 x64 Microsoft Windows Server 2008 running Terminal Services Microsoft Windows Server 2008 x64 running Terminal Services Microsoft Windows 7 Apple Mac OS X Apple Mac OS 9.2
A6 Card
Yes
All-in-one functions
Copy, Fax, Print
Colour all-in-one functions
Copy, Fax, Print
Colour faxing
Yes
Colour scanning
Yes
Connectivity technology
Wired
Package dimensions (WxDxH)
583 x 560 x 780 mm