location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C546DTN Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C546DTN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26C0141
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C546DTN Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 23 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 55000 pages per month
  • - Total input capacity: 901 sheets Total output capacity: 100 sheets
  • - Internal memory: 256 MB Built-in processor 500 MHz
Warranty: 1 year
Long product name Lexmark C546DTN Colour 1200 x 1200 DPI A4 :
The long product name of Lexmark C546DTN Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200dpi, 23ppm, 500GHz, 256MB RAM, 1x USB 2.0 B, 1x USB 2.0 A, Fast Ethernet, 25kg, Grey
More>>>
Lexmark C546DTN Colour 1200 x 1200 DPI A4:
The official description of Lexmark C546DTN Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Colour is here to stay! Now with Lexmark’s new C546dtn, small - to mid-sized workgroups can tap into the business benefits of using Lexmark laser colour. Come and experience the ultimate combination of outstanding print quality, rapid output speeds and smart productivity tools – all packed into an amazingly small printer that fits virtually anywhere.

- Fast printing up to 23 ppm in black and colour.
- Ships with high-capacity toner and a Duo Drawer.
- 1450-sheet maximum input capacity.
- Lexmark Extra High Yield Toner Cartridges available (8*K Black, 4*K Colour).
- Recommended monthly volume: 1,000 to 4,000 pages.
- Recommended monthly volume: 500 to 1,500 pages.

Available models:
- Lexmark C544dn: Lexmark C544n + integrated duplex.
- Lexmark C544dw: Lexmark C544dn + built-in wireless.
- Lexmark C544dtn: Lexmark C544dn + extra drawer.

Short summary description Lexmark C546DTN Colour 1200 x 1200 DPI A4:
This short summary of the Lexmark C546DTN Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C546DTN, Laser, Colour, 1200 x 1200 DPI, A4, 23 ppm, Duplex printing

Long summary description Lexmark C546DTN Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark C546DTN Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C546DTN. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 55000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 23 ppm, Duplex printing. Display: LCD. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
23 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Duplex print speed (black, normal quality, A4/US Letter)
12 ppm
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
12 s
Features
Maximum duty cycle *
55000 pages per month
Recommended duty cycle
4000
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PDF 1.6, PostScript 3, PPDS
Input & output capacity
Total input capacity *
901 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
250 sheets
Maximum input capacity
1451 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB 2.0 ports quantity
2
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6, TCP, UDP
Supported network protocols (IPv6)
TCP/IP
Management protocols
HTTP, WINS, IGMP, APIPA, (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Internal memory *
256 MB
Maximum internal memory
640 MB
Memory slots
1
Built-in processor
Yes
Processor frequency
500 MHz
Sound pressure level (printing)
49 dB
Design
Display
LCD
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Weight & dimensions
Weight
25 kg
Dimensions (WxDxH)
424 x 416 x 422 mm
Other features
Power supply type
AC
Number of power supply units
1
Mac compatibility
Yes
Networking features
Fast Ethernet
Compatible operating systems
Apple Macintosh, Citrix MetaFrame, Linux, Microsoft Windows, Novell, UNIX
PictBridge
Yes
Copy speed (colour, normal, US Letter)
25 cpm
Package dimensions (WxDxH)
610 x 510 x 626 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:53:41
Uk has collected 1 expert review for Lexmark C546DTN Colour 1200 x 1200 DPI A4 and the rating is 74 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
74%
Source Review comments Score
computershopper.com
Updated:
2011-10-03 22:53:41
If you are looking for a color laser printer, two things are likely on your shortlist: speed and good-quality color output. The $699.99 Lexmark C546dtn offers both. The C546dtn is designed for the small-office and home-office (SOHO) user w...
Good Fast; built-in duplexer; comes with auxiliary paper tray...
Bad No scanner or ADF; limited-capacity discharge tray; switching between duplexing and single-sided printing is tedious...
Bottom line The C546dtn, a color laser printer with a few quirks, will get most jobs done in near-record time. It's a good fit for small and home offices...
74%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)