location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C544N Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C544N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26C0050 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C544N Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - A4 23 ppm
  • - Duplex printing
  • - Maximum duty cycle: 55000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 128 MB 500 MHz
Warranty: 1 year
Long product name Lexmark C544N Colour 1200 x 1200 DPI A4 :
The long product name of Lexmark C544N Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C544N, Color, 23 ppm, 1200 x 1200 dpi, 500 MHz, 640 MB, USB 2.0, A4, 800 - 3000 pp/mon
More>>>
Lexmark C544N Colour 1200 x 1200 DPI A4:
The official description of Lexmark C544N Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fully loaded for small- and mid-sized workgroup performance, the Lexmark C544n brings you fast printing up to 23 ppm in black and colour, and Lexmark Extra High Yield Toner Cartridges (6K black, 4K colour) to reduce costs.
Fast printing up to 23 ppm in black and colour.
Lexmark Extra High Yield Toner Cartridges available (6K Black, 4K Colour).
Front USB port for walk-up printing.
Recommended monthly volume: 800 to 3,000 pages.

Short summary description Lexmark C544N Colour 1200 x 1200 DPI A4:
This short summary of the Lexmark C544N Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C544N, Laser, Colour, 1200 x 1200 DPI, A4, 23 ppm, Duplex printing

Long summary description Lexmark C544N Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark C544N Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C544N. Print technology: Laser, Colour. Maximum duty cycle: 55000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 23 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
23, 25
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
12 s
Features
Maximum duty cycle *
55000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Maximum input capacity
900 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Legal
JIS B-series sizes (B0...B9)
B5
Network
Network ready
Yes
Supported network protocols (IPv4)
HTTP, WINS, IGMP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Processor frequency
500 MHz
Sound pressure level (printing)
49 dB
Design
Certification
CAN/CSA-C22.2 60950-1, CSA E60825-1, ICES-003 Class B, BSMI Class B, VCCI Class B, US FDA, FCC Class B, UL 60950-1, EN/IEC 60320-1, CE Class B, CB IEC 60950-1, EN 60950-1, EN/IEC 61000-3, EN 55022 Class B, EN 55024, EN/IEC 60825-1, GS (TÜV), AR S (TÜV), SMA C-tick mark Class B, CCC Class B, CISPIR 22 Class B, MIC Mark, EK Mark
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
21 kg
Dimensions (WxDxH)
424 x 400 x 292 mm
Logistics data
Products per pallet
12 pc(s)
Other features
Maximum input capacity for envelopes
1
Networking features
Fast Ethernet
Wireless technology
TCP/IP IPv4, AppleTalk, TCP/IP IPv6, TCP, UDP
Compatible operating systems
Windows 2000/XP/XP x64/Vista/Vista x64/7 Linux Apple Mac OS X/OS 9.2
Emulations
PCL 5c, PCL 6, PostScript 3, PPDS, PDF 1.6, Direct Image
Stand-by LED
Yes
Copy speed (black, normal quality, A4)
23 cpm
Pallet weight (imperial)
309.8 kg (683 lbs)
Package dimensions (WxDxH)
595 x 495 x 402 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 07:15:26
Uk has collected 11 expert reviews for Lexmark C544N Colour 1200 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
rigviews.com.au
Updated:
2015-06-25 07:15:26
Lexmark C544dn priced at $499 featuring awesome paper handling, fast processor (25 ppm in black and color), and high quality outputs is a good budget-friendly printer. However, the dimension (11.5 x 16.7 x 15.7 inch) and gravity (20.955 Kg) may be a matte...
90%
macworld.co.uk
Updated:
2015-06-25 07:15:26
An older model than many of the printers reviewed here, the compact Lexmark is starting to show its age in certain areas, although it’s not without its strengths. In particular, the basic paper handling capabilities reveal the C544DN’s age. There’s ver...
Good Still a worthy model; MarkVision Professional software bundled; small control panel easy to navigate...
Bad Needs a price cut to make it truly competitive in the colour laser market; high running costs...
60%
pcadvisor.co.uk
Updated:
2015-06-25 07:15:26
The Lexmark C544dn is an inexpensive colour laser printer suitable for small businesses. Lexmarks C544dn is a compact colour laser printer that supports emulated PostScript 3 as welll as PCL 6 (Printer Command Lanaguage 6). Aimed at small to mid-si...
Bottom line With its great-looking output, small form factor, and money-saving toner program, Lexmark’s C544dn is a good fit for a small to medium-sized workgroup looking to add colour to presentations and brochures. James Galbraith Lowest online price: £&...
80%
macworld.co.uk
Updated:
2015-06-25 07:15:26
Lexmark’s C544dn is a compact colour laser printer that supports emulated PostScript 3 as welll as PCL 6 (Printer Command Lanaguage 6). Aimed at small to mid-sized businesses, this sub-£500 printer can connect via 10/100 Ethernet or USB 2.0. It feature...
Good Great image quality; automatic two-sided printing; 10/100 Ethernet connectivity...
Bad Slow to start up; lengthy duplex printing time Min specs: Print resolution: 1,200 dpi; Connection: USB 2.0;10/100 Ethernet; Paper sizes: Letter, legal, executive, cards; Cost to replace toner: £200.79 per toner (four toners in unit (CMYK)); Weight: 21kilo...
100%
toptenreviews.com
Updated:
2015-06-25 07:15:26
The Lexmark C544n doesn’t offer anything you won’t see on most laser printers. This device is basic, simple and has enough power to meet the demands of a small office or frequent home use. It offers much higher resolution than you will find on your eve...
Bottom line This laser printer is basic and lacks the bells or whistles that would enhance this printer’s performance...
50%
techworld.com
Updated:
2015-06-25 07:15:26
Lexmark's C544dn is a compact colour laser printer that supports emulated PostScript 3 as welll as PCL 6 (Printer Command Lanaguage 6).Aimed at small to mid-sized businesses, the Lexmark C544dn is a sub-£500 printer that can connect via 10/100 Etherne...
Bottom line With its great-looking output, small form factor, and money-saving toner program, Lexmark’s C544dn is a good fit for a small to medium-sized workgroup looking to add colour to presentations and brochures...
0%
macworld.com
Updated:
2015-06-25 07:15:26
by James Galbraith, Macworld.com Lexmark’s C544dn is a compact color laser printer that supports emulated PostScript 3 as welll as PCL 6 (Printer Command Lanaguage 6). Aimed at small to mid-sized businesses, this $499 printer can connect via 10/100 Eth...
Good Great image quality; automatic two-sided printing; 10/100 Ethernet connectivity; rewards program for toner.
Bad Slow to start up; lengthy duplex printing time.
Bottom line With its great-looking output, small form factor, and dollar-saving toner program, Lexmark’s C544dn is a good fit for a small to medium-sized workgroup looking to add color to presentations and brochures...
90%
pcmag.com
Updated:
2015-06-25 07:15:26
The Lexmark C544dn ($499 direct) is one of the newest in a long line of impressive color laser printers from Lexmark. A little too large to serve as a truly personal printer, its aimed at a small office, workgroup, or busy home office, with ample p...
Good Reasonably fast. Ample paper handling. High-quality output overall, particularly for graphics and photos.
Bad Although text is easily good enough quality for most business purposes, its a touch below par for a laser.
Bottom line The Lexmark C544dn offers the right balance of speed, paper handling, output quality, and size to fit nicely in a typical small office, workgroup, or busy home office...
80%