location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X543dn Laser A4 4800 x 1200 DPI 21 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X543dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26B0140
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 07:27:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X543dn Laser A4 4800 x 1200 DPI 21 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 21 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB 500 MHz
  • - 26.8 kg
Long product name Lexmark X543dn Laser A4 4800 x 1200 DPI 21 ppm :
The long product name of Lexmark X543dn Laser A4 4800 x 1200 DPI 21 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color Laser, 21 ppm, 1200 x 1200 dpi, 35000 pages per month, 128 MB, 500 MHz, 17.5 seconds, Scan, Copy, Network, USB, Duplex, 59 lb
More>>>
Lexmark X543dn Laser A4 4800 x 1200 DPI 21 ppm:
The official description of Lexmark X543dn Laser A4 4800 x 1200 DPI 21 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power Up in Color
The network-ready Lexmark X543dn color laser MFP offers built-in duplex printing, plus copying, scanning and output speeds up to 21 ppm in black and color.

Short summary description Lexmark X543dn Laser A4 4800 x 1200 DPI 21 ppm:
This short summary of the Lexmark X543dn Laser A4 4800 x 1200 DPI 21 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X543dn, Laser, Colour printing, 4800 x 1200 DPI, A4, Direct printing, White

Long summary description Lexmark X543dn Laser A4 4800 x 1200 DPI 21 ppm:
This is an auto-generated long summary of Lexmark X543dn Laser A4 4800 x 1200 DPI 21 ppm based on the first three specs of the first five spec groups.

Lexmark X543dn. Print technology: Laser, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 21 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 300 x 300 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: White

Printing
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Time to first page (black, normal)
13 s
Time to first page (colour, normal)
14 s
Economical printing
Yes
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
21 cpm
Copy speed (colour, normal quality, A4)
21 cpm
Time to first copy (black, normal)
17.5 s
Time to first copy (colour, normal)
18.5 s
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
300 x 300 DPI
Maximum scan area
216 x 355 mm
Scanner type *
Flatbed & ADF scanner
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
500 - 1500 pages per month
Maximum duty cycle *
35000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.6, PostScript 3, PPDS
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
251 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Maximum number of input trays
3
Maximum input capacity
951 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, TCP/IP, AppleTalk
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Management protocols
HTTP, WINS, IGMP, APIPA, DHCP, ICMP, DNS, SNMPv2c, DDNS, mDNS, ARP, NTP
Network printing methods
LPR/LPD, Direct IP, HTTP, NDS, NDPS/NEPS, Enhanced IP, FTP, TFTP, IPP 1.1
Performance
Maximum internal memory
640 MB
Card reader integrated
No
Internal memory *
128 MB
Processor frequency
500 MHz
Sound pressure level (printing)
47 dB
Sound pressure level (duplex printing)
50 dB
Sound pressure level (copying)
50 dB
Sound pressure level (scanning)
47 dB
Sound pressure level (quiet mode)
45 dB
Sound power level (standby)
50 dB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008
Other operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Certificates
Certification
(RAL-UZ-122), U.S. FDA, 47CFR-68 FCC, CFR 47-173, FCC B, UL 60950-1, IEC 60320-1, ECMA 370, CA RSS-210. RSS-GEN, RSS-102, ICES-003 B, CE B, CB IEC 60950-1, IEC 60825-1, IEC 61000-3-2, IEC 61000-3-3, EN 55022 B, EN 55024, CISPR 22 B, GS (TÜV), EN 60825-1, SEMKO, ACMA A-tick B, TEC, VCCI B, EK Mark, KCC MIC Mark, CCC B, SIRIM, BSMI B, UL AR, CS, TÜV Rh, SABS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
440 mm
Depth
537 mm
Height
463 mm
Weight
26.8 kg
Packaging data
Package width
583 mm
Package depth
560 mm
Package height
557 mm
Package weight
32.7 kg