location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C543DN Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C543DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26B0000 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 07:27:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C543DN Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 1200 x 1200 DPI
  • - A4 20 ppm
  • - Duplex printing
  • - Maximum duty cycle: 35000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 128 MB
Warranty: 1 year
Long product name Lexmark C543DN Colour 1200 x 1200 DPI A4 :
The long product name of Lexmark C543DN Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C543dn, 1200 x 1200 dpi, 20 ppm(A4, black/color), LCD, 128 MB, 21kg
More>>>
Lexmark C543DN Colour 1200 x 1200 DPI A4:
The official description of Lexmark C543DN Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lexmark Rewards—Save Money and the Planet
Save up to 20% on supplies and go green with Lexmark Rewards. You'll earn free high-yield toner cartridges and imaging kits simply for using genuine Lexmark toner and returning your empty cartridges to Lexmark for recycling.

Fast, Professional and Budget-Conscious
Offers built-in duplex printing to drive down paper waste and costs. A Lexmark bonus: ships with up to 2,000*-page color and 2,500*-page black toner cartridges for great value, savings and convenience. (*Average continuous black or continuous composite Cyan, Magenta and Yellow declared cartridge yields in accordance with ISO/IEC 19798)

Convenience By Your Side
Make a big impact on your business with a color printer that is genuinely desktop-friendly. With its small, attractive new design and quiet operation, the Lexmark C543dn color laser printer will be a welcome addition to your desktop or small workgroup.

Trust Lexmark Color Expertise
Studies show that color can significantly increase brand recognition and reader retention. The C543dn brings out the finest details with vivid 1200 x 1200 dpi color and helps you keep color costs in check with Lexmark ColorSaver™ technology.

Lifetime Pricing Guarantee
For as long as you own your C543dn, Lexmark guarantees never to increase the U.S. toner cartridge price found on Lexmark.com.

Eco-Responsible
Saving resources means everyone wins—your business, your budget and the environment! Eco-features include paper-saving duplex, energy-saving Eco-Mode and an instant warm-up fuser to help you print greener at every level. And toner cartridges for Lexmark C540 Series printers never require shaking to deliver their full declared yield.

Short summary description Lexmark C543DN Colour 1200 x 1200 DPI A4:
This short summary of the Lexmark C543DN Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C543DN, Colour, 1200 x 1200 DPI, A4, 20 ppm, Duplex printing, Network ready

Long summary description Lexmark C543DN Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark C543DN Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C543DN. Colour. Number of print cartridges: 2, Maximum duty cycle: 35000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Colour *
Yes
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
12 s
Time to first page (colour, normal)
13 s
Features
Maximum duty cycle *
35000 pages per month
Number of print cartridges *
2
Country of origin
China
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Maximum input capacity
900 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Legal
JIS B-series sizes (B0...B9)
B5
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, TCP/IP IPv6, TCP, UDP
Management protocols
HTTP, WINS, IGMP, APIPA, DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Sound pressure level (printing)
47 dB
Sound pressure level (duplex printing)
50 dB
Design
Certification
Energy Star, FCC Class B, UL 60950-1, EN/IEC 60320-1
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
21 kg
Dimensions (WxDxH)
424 x 400 x 292 mm
Other features
Mac compatibility
Yes
Print margin bottom (A4)
4.2 mm
Print margin left (A4)
4.2 mm
Print margin right (A4)
4.2 mm
Print margin top (A4)
4.2 mm
Networking features
10/100BaseTX
Wireless technology
802.11g
Compatible operating systems
Apple Mac OS X/9.2; Microsoft Windows 2000/XP/Vista/7; Novell; Linux; UNIX.
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 12:18:18
Uk has collected 10 expert reviews for Lexmark C543DN Colour 1200 x 1200 DPI A4 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-21 12:18:15
Lexmarks C543dn colour laser printer sports a completely new engine and is available at a temptingly low price. A small office printing simple, everyday documents might find the Lexmark C543DN a good value - especially considering a duplexer comes...
Bottom line The Lexmark C543DN would make a decent, low-cost printer for small offices with light graphics needs. Susan Silvius Lowest online price: ££158.96 Buy it now: click here...
80%
theregister.co.uk
Updated:
2011-08-21 12:18:18
The boundary between colour inkjet and colour laser printers continues to blur, as the colour quality of lasers improves and the speed and paper-handling of inkjets is ratcheted up too. There’s a price-band in the middle, around the £200-250 mark, wher...
Bottom line The Lexmark C543DN is a solid laser printer for a small office or workgroup, with the advantage of duplex print to save paper. Its new colour laser engine works well, though colours can be over-saturated. Speeds are generally reasonable, but running c...
65%
trustedreviews.com
Updated:
2011-08-21 12:18:18
Colour is definitely the new black in laser printers, with four-colour machines continuing to drop in price and squeeze the market for straight monochrome devices. Lexmark's C543dn uses a completely new colour laser engine and comes in at around £250 for...
80%
toptenreviews.com
Updated:
2011-08-21 12:18:01
If you are looking for a laser printer that provides beautiful prints with a high resolution, large paper trays and adequate printing speeds, the Lexmark C543DN may be the laser printer for you. This is a very basic device, but its print resolution and...
Bottom line The Lexmark C543DN is a laser printer that produces beautiful prints, but it lacks an advanced feature set...
75%
pcworld.com_techhive.com
Updated:
2011-08-21 12:18:04
Lexmark's C543dn color laser printer sports a completely new engine and is available at a temptingly low price ($399 as of 12/16/08). A small office printing simple, everyday documents might find it a good value--especially considering a duplexer comes...
Good Inexpensive, Automatic duplexer is standard...
Bad Graphics print slowly and look grainy, Company has subpar reliability record...
Bottom line This low-cost laser's standard duplexing is a bonus, but its graphics capabilities are limited...
60%
printercomparison.com
Updated:
2011-08-21 12:18:08
When Lexmark sent us the C543dn color laser printer, I was pretty excited since I really enjoyed printing with the E360dn monochrome laser printer. With print speeds as fast as 21 pages per minute, a first page out in 12 seconds and two-sided printin...
Bottom line While I was a bit disappointed with the print speeds after reviewing the speedy E360dn, I think the C543dn's print quality more than makes up for the lack of speed. Plus, the C543dn was no slouch when it came to extra features for the office: automatic...
0%
asiaone.com
Updated:
2011-08-21 12:18:11
IN SMALL and medium-sized businesses, the Lexmark C543dn is an affordable colour laser engine that does its job without time wasted on figuring out complicated controls and configurations.In design, expect nothing fancy - a slab design dressed in cream...
Bottom line Professional looking prints from an affordable colour laser printer...
0%
techworld.com
Updated:
2011-08-21 12:18:15
A small office printing simple, everyday documents might find the Lexmark C543DN a good value - especially considering a duplexer comes as standard. But if you need to print complex graphics, you'll find faster-printing, better-looking results elsewhe...
Bottom line The Lexmark C543DN would make a decent, low-cost printer for small offices with light graphics needs...
0%