location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark XM7170 Laser A4 1200 x 1200 DPI 70 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XM7170
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24T8404
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark XM7170 Laser A4 1200 x 1200 DPI 70 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 70 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB 800 MHz
  • - 93.1 kg
Warranty: 1 year
Long product name Lexmark XM7170 Laser A4 1200 x 1200 DPI 70 ppm :
The long product name of Lexmark XM7170 Laser A4 1200 x 1200 DPI 70 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Scanning/Copying/Faxing/Printing, Duplex, Monochrome Laser, 1200 x 1200 dpi, 70 ppm, Dual Core 800 MHz, 1024MB, 1200 sheets, 10.2" LCD Touch, USB 2.0/Gigabit Ethernet
More>>>
Lexmark XM7170 Laser A4 1200 x 1200 DPI 70 ppm:
The official description of Lexmark XM7170 Laser A4 1200 x 1200 DPI 70 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Faster Processing

Improve your print, scan and copy speeds by taking advantage of up to 3 GB of upgradable memory, an 800 MHz dual-core processor and Gigabit Ethernet.

Print on a Wide Range of Media

With built-in 2-sided printing and the ability to print on diverse materials, you can do more for your business and use less paper.

Large Touch Screen

A vibrant, easy-to-use 10.2-inch color touch screen provides access to pre-installed workflow solutions.

Reliable High Performance

Easily print up to 35,000 pages per month, plus enjoy fewer maintenance hassles, thanks to state-of-the-art paper handling.

Get Work Done Quickly

Enjoy print and copy speeds of 70 pages per minute, plus produce your first page in as little as 4 seconds and rapidly scan a 2-sided document in a single pass.

Short summary description Lexmark XM7170 Laser A4 1200 x 1200 DPI 70 ppm:
This short summary of the Lexmark XM7170 Laser A4 1200 x 1200 DPI 70 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark XM7170, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description Lexmark XM7170 Laser A4 1200 x 1200 DPI 70 ppm:
This is an auto-generated long summary of Lexmark XM7170 Laser A4 1200 x 1200 DPI 70 ppm based on the first three specs of the first five spec groups.

Lexmark XM7170. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, Grey

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
70 ppm
Duplex print speed (black, normal quality, A4/US Letter)
33 ppm
Time to first page (black, normal)
4 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
70 cpm
Time to first copy (black, normal)
4 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan speed (colour)
70 ppm
Scan speed (black)
70 ppm
Duplex scan speed (colour)
68 ppm
Duplex scan speed (black)
72 ppm
Fax
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
5000 - 35000 pages per month
Maximum duty cycle *
300000 pages per month
Number of print cartridges *
1
Printing colours *
Black
Page description languages
Microsoft XPS, PCL 5e, PCL 6, PostScript 3, PPDS
Input & output capacity
Total number of input trays *
3
Total input capacity *
1200 sheets
Total output capacity *
1050 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
150 sheets
Auto document feeder (ADF) output capacity
150 sheets
Maximum number of input trays
5
Maximum input capacity
2750 sheets
Input & output capacity
Maximum output capacity
1050 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Folio, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Paper tray media weight (imperial)
7.26 - 21.3 kg (16 - 47 lbs)
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
3
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
802.1x RADIUS, EAP-TLS, EAP-TTLS, LEAP, MD5, PEAP
Performance
Maximum internal memory
3072 MB
Card reader integrated
No
Internal memory *
1024 MB
Processor frequency
800 MHz
Sound pressure level (printing)
56 dB
Sound pressure level (copying)
56 dB
Sound pressure level (scanning)
57 dB
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
25.9 cm (10.2")
Touchscreen
Yes
Control type
Touch
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating altitude
0 - 2896 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
662.9 mm
Depth
734.1 mm
Height
1132.8 mm
Weight
93.1 kg