Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark XM7170x 1200 x 1200DPI Laser A4 70ppm

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XM7170x
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
24T8352
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it\'s a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device\'s convenient special functions.
multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7807
This statistic is based on the 76030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74293 free Open Icecat users .
Info modified on: 15 Feb 2018 00:35:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark XM7170x 1200 x 1200DPI Laser A4 70ppm :
The short editorial description of Lexmark XM7170x 1200 x 1200DPI Laser A4 70ppm

Scanning/Copying/Faxing/Printing, Duplex, Monochrome Laser, 1200 x 1200 dpi, 70 ppm, Dual Core 800 MHz, 1024MB, 2750 sheets, 25.908 cm (10.2 ") LCD Touch, USB 2.0/Gigabit Ethernet
More>>>
Lexmark XM7170x 1200 x 1200DPI Laser A4 70ppm:
The official marketing text of Lexmark XM7170x 1200 x 1200DPI Laser A4 70ppm as supplied by the manufacturer

Faster Processing
Improve your print, scan and copy speeds by taking advantage of up to 3 GB of upgradable memory, an 800 MHz dual-core processor and Gigabit Ethernet.

Get Work Done Quickly
Enjoy print and copy speeds up to 55 pages per minute, produce your first page in as little as 4.8 seconds and rapidly scan a 2-sided document in a single pass

Print on a Wide Range of Media
With built-in 2-sided printing and the ability to print on diverse materials, you can do more for your business and use less paper.

Keep Jobs Moving
With a maximum input capacity of up to 2,750 sheets and a high yield toner cartridge, you won’t have to add paper or change cartridges as often.

Large Touch Screen
A vibrant, easy-to-use 10.2-inch color touch screen provides access to pre-installed workflow solutions

Short summary description Lexmark XM7170x 1200 x 1200DPI Laser A4 70ppm:
This short summary of the Lexmark XM7170x 1200 x 1200DPI Laser A4 70ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark XM7170x, Laser, 1200 x 1200 DPI, 2750 sheets, A4, Direct printing, Black, Grey

Long summary description Lexmark XM7170x 1200 x 1200DPI Laser A4 70ppm:
This is an auto-generated long summary of Lexmark XM7170x 1200 x 1200DPI Laser A4 70ppm based on the first three specs of the first five spec groups.

Lexmark XM7170x. Print technology: Laser, Printing: Mono printing. Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Standard input capacity: 2750 sheets. Standard output capacity: 1050 sheets. Direct printing. Colour of product: Black, Grey

Performance
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
Mono printing
Copying *
Description of copying function (colour or monochrome).
Mono copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Mono faxing
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
300000 pages per month
Printing colours
The colours that can be produced by the printer.
Black
Number of print cartridges
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
1
Recommended duty cycle
5000 - 35000 pages per month
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
800 MHz
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
70 ppm
Maximum resolution *
Maximum printing resolution.
1200 x 1200 DPI
Standard printer languages *
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
Microsoft XPS,PCL 5e,PCL 6,PostScript 3,PPDS
Duplex print speed (black, normal quality, A4/US Letter)
33 ppm
Time to first page (black, normal)
4 s
Copying
Maximum copy resolution *
The greatest amount of detail that can be produced by a copy of a document.
600 x 600 DPI
Copy speed (normal quality, black, A4)
70 cpm
Copier resize
25 - 400%
Time to first copy (black, normal)
4 s
Scanning
Optical scanning resolution *
How many pixels a scanner can see. Most commonly, this is measured in dots per inch (dpi).For example, a typical flatbed scanner will use a scanning head with 300 sensors per inch, so it can sample 300 dots per inch (dpi) in one direction. To scan in the other direction, it will move the scanning head along the page, stopping 300 times per inch, so it can scan 300 dpi in the other direction as well. This scanner would have an optical resolution of 300 x 300 dpi. Some manufacturers stop the scanning head more frequently as it moves down the page, so their machines have resolutions of 300 x 600 dpi or 300x1200 dpi.
600 x 600 DPI
Scanner type *
Indicates the type of scanner this product is.
Flatbed & ADF
Maximum scan area
Legal (216 x 356)
Scan speed (colour)
70 ppm
Scan speed (black)
70 ppm
Duplex scan speed (colour)
68 ppm
Duplex scan speed (black)
72 ppm
Scan technology
Indicates the technology used to scan by this product
CCD
Fax
Fax transmission speed
3 sec/page
Modem speed
The speed at which data is transferred by a modem.
33.6 Kbit/s
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
2750 sheets
Paper input type
Paper tray
Maximum input capacity
2750 sheets
Auto document feeder (ADF) input capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
150 sheets
Number of standard paper trays
3
Maximum number of paper trays
5
Output capacity
Standard output capacity *
The normal capacity for outputs for this product.
1050 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
1050 sheets
Output capacity
Auto document feeder (ADF) output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5,A6
Non-ISO print media sizes
Folio, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Maximum print size
The maximum size that an image can be printed with a good resolution.
Legal (216 x 356 mm)
Standard tray media weight (imperial)
7.26 - 21.3 kg (16 - 47 lbs)
Display
Built-in display *
A display which is part of the product, so you do not need to attach another display.
Yes
Display
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
25.9 cm (10.2")
Touchscreen
A screen of a laptop, smartphone, etc., that responds to touch so you can control the interface using your fingers.
Yes
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet LAN data rates
The different speed levels of the Ethernet LAN connection.
10,100,1000 Mbit/s
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
802.1x RADIUS,EAP-TLS,EAP-TTLS,LEAP,MD5,PEAP
Ports & interfaces
Direct printing *
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
Yes
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
Ethernet, USB 2.0
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
3
Storage
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
1024 MB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
No
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
3072 MB
Sound emission
Copying noise level
56 dB
Printing noise level
56 dB
Scanning noise level
57 dB
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Grey
Weight & dimensions
Width *
The measurement or extent of something from side to side.
662.9 mm
Depth *
The distance from the front to the back of something.
734.1 mm
Height *
The measurement of the product from head to foot or from base to top.
1132.8 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
93.1 kg
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
16 - 32 °C
Operating altitude
0 - 2896 m
X